C & C Lift Truck, Inc. Datasheets for Roller Dollies
Roller dollies are high capacity, low profile dollies used for moving, shifting, and positioning extremely heavy loads.
Roller Dollies: Learn more
| Product Name | Notes |
|---|---|
| Fits HSB11-539 | |
| Fits HSB20-540 | |
| Fits HSB5-544 | |
| Flush Deck, Blue | |
| Flush Deck, Red | |
| Padded Deck, Blue | |
| Padded Deck, Red | |
| Beefed up design for 2000 lb. capacity. Safely handles 55 gal. steel drums. Easy rolling on 4" x 2" glass filled nylon casters. FOB Shipping Point. | |
| Constructed from select kiln-dried northern hardwoods cut, planed and molded to a full 7/8" thickness. All dollies feature countersunk bolt holes to provide a smooth working surface. All include standard... | |
| Convenient hand grip slot makes dollies easy to carry. Heavy-duty 3/4" thick poplar deck.. Fully machined on CNC equipment. Rounded corners to reduce wall and box damage. FOB Shipping Point. | |
| Easily and safely transports and stores 10-12 stackable chairs. All steel Chair Dolly that can easily transport up to 12 stackable chairs. Constructed with formed sides, 1" lip, and tubular... | |
| Handles 30 or 55 gal. drums -- 5 gal. pails -- or LP gas tanks. Versatile dolly saves valuable time, energy and expense. Works exceptional well in many applications. Available... | |
| Lightweight, maneuverable and easy to use. Rugged construction supports loads up to 400 lbs. 15" x 25" dolly is perfect to carry vertical, letter size file cabinets as well as... | |
| Move your 5 gallon containers with ease. Ideal for job sites, tile and grout work, janitorial and cleaning tasks and other industrial uses. Designed to work with round and square... | |
| Rugged durablity is achieved by a sturdy frame with a unique, formed cross section -- supports 1000 lbs. Features long lasting gray epoxy powder coated finish. Load stablizing 1-1/2" H. | |
| Sturdy aluminum dollies are constructed of aluminum channel and supports loads up to 2000 lbs. Lightweight design allows personnel to conveniently pick up and carry to destination. Extra mobility on... |