C & C Lift Truck, Inc. RIGID HTFK-150-PU1G

Description
Designed to weather rough floors and towing applications where kingpin casters are insufficient. Superior construction features stands up to hard use. Main bearing is 2-3/8" in diameter with a hardened raceway. Top plate is 4" x 4-1/2" with bolt hole spacing 2-5/8" x 3-5/8" slotted to 3" x 3" for 3/8" bolts. Compliance ISO 9001. FOB Shipping Point. Wheel Guide: RU = Rubber Tire on Iron Core PU = Mold On Polyurethane, Iron Core CI = Cast Iron Steel RP = Phenolic.
Description
Designed to weather rough floors and towing applications where kingpin casters are insufficient. Superior construction features stands up to hard use. Main bearing is 2-3/8" in diameter with a hardened raceway. Top plate is 4" x 4-1/2" with bolt hole spacing 2-5/8" x 3-5/8" slotted to 3" x 3" for 3/8" bolts. Compliance ISO 9001. FOB Shipping Point. Wheel Guide: RU = Rubber Tire on Iron Core PU = Mold On Polyurethane, Iron Core CI = Cast Iron Steel RP = Phenolic.

Suppliers

Company
Product
Description
Supplier Links
Designed to weather rough floors and towing applications where kingpin casters are insufficient. Superior construction features stands up to hard use. Main bearing is 2-3/8" in diameter with a hardened raceway. Top plate is 4" x 4-1/2" with bolt hole spacing 2-5/8" x 3-5/8" slotted to 3" x 3" for 3/8" bolts. Compliance ISO 9001. FOB Shipping Point. Wheel Guide: RU = Rubber Tire on Iron Core PU = Mold On Polyurethane, Iron Core CI = Cast Iron Steel RP = Phenolic.
  • Designed to weather rough floors and towing applications where kingpin casters are insufficient.
  • Superior construction features stands up to hard use.

Main bearing is 2-3/8" in diameter with a hardened raceway. Top plate is 4" x 4-1/2" with bolt hole spacing 2-5/8" x 3-5/8" slotted to 3" x 3" for 3/8" bolts. Compliance ISO 9001. FOB Shipping Point.

Wheel Guide:
RU = Rubber Tire on Iron Core
PU = Mold On Polyurethane, Iron Core
CI = Cast Iron Steel
RP = Phenolic.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Casters
Product Number HTFK-150-PU1G
Product Name RIGID
Maximum Load 1150 lbs (522 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-50V - JS310-50V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details
Castor Wheels - 283604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.6693 inch (17 mm)
View Details