C & C Lift Truck, Inc. Datasheets for Ladders
Ladders are devices that workers use to step up or gain access to elevated surfaces.
Ladders: Learn more
| Product Name | Notes |
|---|---|
| 16-32' sizes are 300 lbs. duty rated Type IA -- 36-40' sizes are 250 lbs. duty rating Type 1. Orange non-conductive fiberglass side rails with non-irritating fabric outer mat assures... | |
| 300 Lb. Load Rating and 24" step width. These lightweight and attractive ladders can be used in warehouses, libraries, schools, hospitals, and offices. The frame is constructed of 1" square... | |
| 300 lbs. Rating Duty, Type IA. Extra Heavy Duty Industrial. Ladders are Twist-Proof® due to exclusive Alflo® rung joints. Mar-resistant molded black end caps and vinyl fly section shoes. Larger,... | |
| 40' size is 300 lbs. duty rating, Type I. Orange non-conductive fiberglass side rails with non-irritating fabric outer mat assures a smooth trouble-free surface even after weathering. Traction-Tred® 1-3/4"W deeply... | |
| Allows workers to face outward while descending. Heavy duty self-cleaning treads are available in two styles. These ladders are the best choice for the ultimate in employee safety. Built of... | |
| Extra heavy duty industrial. 300 lbs. duty rating, Type IA. Orange non-conductive fiberglass side rails with non-irritation fabric outer mat assures a smooth trouble-free surface even after weathering. Structural molded... | |
| Extra heavy duty industrial. 375 lbs. duty rating, Type IAA. Orange non-conductive fiberglass side rails with non-irritation fabric outer mat assures a smooth trouble-free surface even after weathering. Features heavy... | |
| Ideal when storage space is limited. Lightweight and low profile design allows for storage in closets or tight spaces. Each step is serrated and has a spring loaded locking pin... | |
| Lightweight, corrosive resistant ladder is ideal for outdoor requirements. Ideal for rough surfaces - comes standard with skid plates and 10" rubber wheels. 300 lbs. capacity. Lightweight lift and wheelbarrow... | |
| Top step is 14"D. for additional comfort and safety. Exceeds OSHA and ANSI standards. CAL OSHA available. Unique 50° stairway slope for easy forward ascent or descent. Sturdy 450 lb. | |
| Tough powder coat gray finish. Easy to assemble. Cantilevered Rolling Ladders are the perfect solution to access those hard-to-reach places. Allows the worker to stand out over the top of... |