C & C Lift Truck, Inc. PAYSON'S LIGHT MEDIUM CASTER HX040-3BF

Description
Ideal for food service, hospital equipment, laundries, dairies, furniture, appliances, electronic cabinets and more. Features 2 ball bearing swivel raceways and ball bearings in wheels also. Made of cold rolled steel and embossed for added strength - handles loads from 100 - 1000 lbs. Complete with protective plastic thread guards. 3/8" axles. Zinc plated. Rigid caster is solid, riveted construction, embossed for added strength. Type "TPR" is Durakush thermoplastic (soft) elastomer wheel. Type "Poly" is Miratek polyurethane (harder) wheel. Top plate size: 2 5/8"W x 3 3/4"L bolt hole spacing: 1 3/4" x 2 3/4-3". 5/16" bolt hole size. FOB Shipping Point.
Description
Ideal for food service, hospital equipment, laundries, dairies, furniture, appliances, electronic cabinets and more. Features 2 ball bearing swivel raceways and ball bearings in wheels also. Made of cold rolled steel and embossed for added strength - handles loads from 100 - 1000 lbs. Complete with protective plastic thread guards. 3/8" axles. Zinc plated. Rigid caster is solid, riveted construction, embossed for added strength. Type "TPR" is Durakush thermoplastic (soft) elastomer wheel. Type "Poly" is Miratek polyurethane (harder) wheel. Top plate size: 2 5/8"W x 3 3/4"L bolt hole spacing: 1 3/4" x 2 3/4-3". 5/16" bolt hole size. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
PAYSON'S LIGHT MEDIUM CASTER - HX040-3BF - C & C Lift Truck, Inc.
Edison, NJ, USA
PAYSON'S LIGHT MEDIUM CASTER
HX040-3BF
PAYSON'S LIGHT MEDIUM CASTER HX040-3BF
Ideal for food service, hospital equipment, laundries, dairies, furniture, appliances, electronic cabinets and more. Features 2 ball bearing swivel raceways and ball bearings in wheels also. Made of cold rolled steel and embossed for added strength - handles loads from 100 - 1000 lbs. Complete with protective plastic thread guards. 3/8" axles. Zinc plated. Rigid caster is solid, riveted construction, embossed for added strength. Type "TPR" is Durakush thermoplastic (soft) elastomer wheel. Type "Poly" is Miratek polyurethane (harder) wheel. Top plate size: 2 5/8"W x 3 3/4"L bolt hole spacing: 1 3/4" x 2 3/4-3". 5/16" bolt hole size. FOB Shipping Point.
  • Ideal for food service, hospital equipment, laundries, dairies, furniture, appliances, electronic cabinets and more.

Features 2 ball bearing swivel raceways and ball bearings in wheels also. Made of cold rolled steel and embossed for added strength - handles loads from 100 - 1000 lbs. Complete with protective plastic thread guards. 3/8" axles. Zinc plated. Rigid caster is solid, riveted construction, embossed for added strength. Type "TPR" is Durakush thermoplastic (soft) elastomer wheel. Type "Poly" is Miratek polyurethane (harder) wheel. Top plate size: 2 5/8"W x 3 3/4"L bolt hole spacing: 1 3/4" x 2 3/4-3". 5/16" bolt hole size. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Casters
Product Number HX040-3BF
Product Name PAYSON'S LIGHT MEDIUM CASTER
Maximum Load 210 lbs (95.24 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-200H - JS380-200H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
Castor Wheels - 2823646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Overall Height 6.1 inch (155 mm)
View Details