C & C Lift Truck, Inc. SWIVEL H020-20X

Description
Built of steel and embossed for extra strength. Double ball bearing raceway design. 3/8" Kingpin. Zinc plated. Oilite bearing. FOB Shipping Point. Wheel Description PAYVULC - Mold on rubber, cast iron center. PLEXITE - Phenolic, macerated canvas backing. MIRATEK - Polyurethane, 95 duro. red. PAYRON - Semi-steel machined gray iron. BRONCO - Non-marking gray mold-on rubber, bonded to aluminum center. PAYDUCTILE - Cast high tensile ductile iron. PAYFLEX - Cushion rubber, non-marking tread. PAYROCK - Hard rubber, fibrous compound. MIRAFLEX - 85 duro. gray polyurethane. MIRAKUSH - Polyurethane, 85 duro. gray. PAYTHANE - Urethane, bonded to a metal center.
Description
Built of steel and embossed for extra strength. Double ball bearing raceway design. 3/8" Kingpin. Zinc plated. Oilite bearing. FOB Shipping Point. Wheel Description PAYVULC - Mold on rubber, cast iron center. PLEXITE - Phenolic, macerated canvas backing. MIRATEK - Polyurethane, 95 duro. red. PAYRON - Semi-steel machined gray iron. BRONCO - Non-marking gray mold-on rubber, bonded to aluminum center. PAYDUCTILE - Cast high tensile ductile iron. PAYFLEX - Cushion rubber, non-marking tread. PAYROCK - Hard rubber, fibrous compound. MIRAFLEX - 85 duro. gray polyurethane. MIRAKUSH - Polyurethane, 85 duro. gray. PAYTHANE - Urethane, bonded to a metal center.

Suppliers

Company
Product
Description
Supplier Links
SWIVEL H020-20X
Built of steel and embossed for extra strength. Double ball bearing raceway design. 3/8" Kingpin. Zinc plated. Oilite bearing. FOB Shipping Point. Wheel Description PAYVULC - Mold on rubber, cast iron center. PLEXITE - Phenolic, macerated canvas backing. MIRATEK - Polyurethane, 95 duro. red. PAYRON - Semi-steel machined gray iron. BRONCO - Non-marking gray mold-on rubber, bonded to aluminum center. PAYDUCTILE - Cast high tensile ductile iron. PAYFLEX - Cushion rubber, non-marking tread. PAYROCK - Hard rubber, fibrous compound. MIRAFLEX - 85 duro. gray polyurethane. MIRAKUSH - Polyurethane, 85 duro. gray. PAYTHANE - Urethane, bonded to a metal center.
  • Built of steel and embossed for extra strength.
  • Double ball bearing raceway design.
  • 3/8" Kingpin. Zinc plated. Oilite bearing.
  • FOB Shipping Point.

Wheel Description
PAYVULC - Mold on rubber, cast iron center.
PLEXITE - Phenolic, macerated canvas backing.
MIRATEK - Polyurethane, 95 duro. red.
PAYRON - Semi-steel machined gray iron.
BRONCO - Non-marking gray mold-on rubber, bonded to aluminum center.
PAYDUCTILE - Cast high tensile ductile iron.
PAYFLEX - Cushion rubber, non-marking tread.
PAYROCK - Hard rubber, fibrous compound.
MIRAFLEX - 85 duro. gray polyurethane.
MIRAKUSH - Polyurethane, 85 duro. gray.
PAYTHANE - Urethane, bonded to a metal center.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Casters
Product Number H020-20X
Product Name SWIVEL
Maximum Load 75 lbs (34.01 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 149272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details