C & C Lift Truck, Inc. Datasheets for Lockers
Lockers are small cabinets used for storing personal belongings.
Lockers: Learn more
| Product Name | Notes |
|---|---|
| Assembled | |
| Unassembled | |
| Quiet and sturdy locker storage in multiple configurations. Constructed of heavy duty steel these lockers combine high performance with working durability. Space-conscious locker storage. Double your storage capacity with the... | |
| All-steel construction for durability and strength. Attractive styling that fits into any office environment - yet rugged enough for factory use. All set-up and ready to use - just remove... | |
| Ideal for short term use or where short coats are stored. 12" W. lockers have one double-prong and three single-prong coat hooks. Over 12" W. lockers have one double-prong and... | |
| Patented one-piece box construction. Corrosion-Proof plastic. Powder coated stainless steel hinge. Maintenance-free durability. 20-Year Warranty. Unlike metal, Lenox® Lockers are made of corrosion proof plastic material that won’t rust, or... | |
| Secure yet visible storage 13 gauge expanded metal has small 3/4" x 1-1/2" diamond shaped openings. Doors have padlock hasp. Overall height is 78". Available without center shelf or with... | |
| Space efficient multiple locker storage. Add multiple storage capacity without taking up valuable floor space. Box lockers securely store purses, lunches, books and other smaller items. Closes with durable padlock... |