C & C Lift Truck, Inc. Datasheets for Totes and Bins
Totes and bins are containers used for the storage and handling of parts and materials
Totes and Bins: Learn more
| Product Name | Notes |
|---|---|
| 12" Shelving Unit Includes 10 bins. | |
| 12" System Bin | |
| 18" Shelving Unit Includes 10 bins. | |
| 18" System Bin | |
| Blue/Orange Bin | |
| Compression Lid | |
| Drop in Lid | |
| Large Box | |
| Length Divider used with Large Boxes | |
| Locking Lid | |
| Mesh Side/Base | |
| Mesh Side/Solid Base | |
| Small Box | |
| Solid Side/Base | |
| System Bin Divider - 24 pk. | |
| Unvented | |
| Vented | |
| Width Divider used with Large Boxes | |
| Width Divider used with Small Boxes | |
| An affordable storage bin for efficient organization of small parts, inventory, supplies, etc. Designed for use on standard shelving systems. Rugged and handsome white 200 lb. corrugated construction statnds up... | |
| Bin comes with 2 rigid and 2 swivel 3" casters. Allows for 300 lb. mobile capacity. Stacks on each other with casters in place. FOB Shipping Point. | |
| Control inventories, shorten assembly times, and minimize parts handling. Sturdy one-piece polypropylene construction. Optional lengthwise dividers keep items separated in the bin. Optional "See-through" crystal styrene lids keep contents dust-free... | |
| Durable polypropylene bins provide an attractive, neat ppearance. Superior construction allows shelf bins to be fully loaded without bulging or cracking. Outlasts corrugated bins - pays for themselves in reduced... | |
| Durable storage bins turn parts storage into an efficient time-saving operation. All welded, heavy duty steel construction delivers years of care-free use - - won't warp, twist or sag out... | |
| Excellent protection of highly sensitive electronic components. These Conductive Containers protect MOS modules and certain PCB's against electrostatic charges in order not to erase stored data. The chemical bonding of... | |
| Extra large heavy duty polyethylene bins have up to 100 lbs. stack capacity per bin. Ultra thick walls and reinforced ribs for strength and stability. Designed for multiple uses --... | |
| FDA approved tote nests when empty or can be turned 90° to cross stack. Easy access to items when stacked. Ideal for production, assembly or order picking. Injection molded from... | |
| Heavy duty for sturdy load support. Stacks securely and protects contents. Ideal for forgings, machine parts, stampings, ceramics and other hot parts emerging from molds or processing machines. Impervious to... | |
| Heavy-duty all-welded 12 gauge steel construction for rugged durability Four swivel casters with hard tread phenolic wheels for ease of movement. Mobile units allow you to bring the parts to... | |
| Heavy-duty industrial grade totes ideal for shipping, transfer, and storage applications. Made of durable high-density polypropylene - will not rust, corrode, or bend out of shape even when fully loaded. | |
| High quality polypropylene bins for secure storage of small parts. Hopper front with curved design enables convenient part retrieval. Helps keep parts organized. Features wide stacking ridge for stacking to... | |
| Injection molded with a carbon filled copolymer polypropylene. Protects sensitive electronic components from typical Electromagnetic Interference (EMI). Can be used for storage and transportation of electronic components and parts, assemblies,... | |
| Maximizes work space when used for shipping, storage or work-in progress. Straight wall design allows for modular stacking of all sizes on standard pallet. Reinforced corners allowing this strong... | |
| Most trays are flat with straight side-walls. Gray color standard. Optional colors available for minimum non-returnable quantities. FOB Shipping Point. | |
| Organize and store electronically sensitive parts and supplies. Features label insert area for easy identification.<< b> Permanently conductive with surface resistivity <1.0 x 10° 5 ohms/square. Bins hang on... | |
| Perfect for large and bulky items. Stackable convenience. Store your large and bulky items with these strong, injection molded tri-clear polypropylene stackable containers. These extra large stacking containers offer a... | |
| Perfect for storing or shipping-- nests to save space. An extra strong container that takes plenty of industrial abuse. Long lasting injection molded polyethylene resists industrial solvent-- temperature resistant from... | |
| Replace worn out corrugated bins permanently with these tough, durable high density plastic bins. The industry standard for quality. Durable polypropylene bins feature molded-in label holder. Built-in rear hanglock allows... | |
| Rugged, industrial-grade 90° nest and stack tub. Nesting when empty conserves storage space. Made from durable FDA-approved materials. Extra-thick walls and reinforcing ribs provide superior strength. Smooth surface is easy... | |
| Shelf Bins now made from 100% recycled material. Feeling the need to "Go Green"? Akro-Mils introduces the EarthSaver™ Series Shelf Bins made from recycled plastic. An eco-friendly choice in storage... | |
| Spacious bins for storage of large supplies, parts or tools. Minimize parts handling time. Molded high-density polypropylene. Waterproof and resists rust and corrosion. Autoclavable up to 250ºF. Hulk Containers available... | |
| Specially designed for healthcare facilities. Non-tipping bins lock when stacked. The InSight Bin is designed specifically for the healthcare industry and is made from durable, ultra clear polycarbonate for easy... | |
| Stackable storage boxes save space. Utilize wasted space with these durable and handsome 200 lb. test white corrugated bin boxes. Ideal for organization of small parts, supplies or tools. Assembles... | |
| Stock Color: Black. Chemical and temperature resistant storage boxes. Super strong stacking and nesting boxes allow for efficient storage of an array of shop items. Unique molded design securely stacks... | |
| Stock Color: Black. Space efficient, multi-purpose small part storage. Versatile, space saving Divider Boxes help keep parts and supplies neatly organized for maximum working efficiency. Ultra strong and resilient, these... | |
| Strong, versatile, competitively-priced containers are made from heavy duty polypropylene. Efficiently store and organize small parts and supplies in these rugged, reinforced containers. Won't rust or corrode and are... | |
| The perfect way to organize heavy, bulky supplies. Bins stack to form tall, stable storage arrangements on floors or standard shelving. Built tough for 75 lb. load capacity. Features large... | |
| The strongest & highest quality clear bin in the industry. Large label slots. Organize your inventory with strong injection molded polypropylene bins. Front, back and side grips for easy handling. | |
| These bins are the industry standard for quality. Impervious to most chemicals. Tough, durable, high density shelf bins are the industry standard for quality. These tri-clear polypropylene bins feature a... | |
| These divider boxes provide maximum versatility in standard work-in-progress or as a transfer container. Intersecting dividers allow the container to be subdivided in separate compartments as small as 1-1/8" sq. | |
| These industrial strength Attached Lid Containers form a reusable, versatile, economical system for order picking, distribution, shipping or storage. Attached lids snap securely closed to protect contents from dust or... | |
| This tough colorful stackable container stands up to rough industrial use. Choice of four colors. Extra heavy uniform thickness won’t break or crack under heavy loads. Rugged injection molded polypropylene... | |
| Tilt 45 degrees for easy and comfortable access. An efficient, clean, and orderly solution for storing items in multiple commercial, industrial, and medical environments. Available in 6 modular sizes and... | |
| Year-round storage, inside and out Hinged, lockable lid (lock not included) Molded from mildew and UV resistant polyethylene, these storage bins will not rust, dent, chip corrode or even crack... | |
| Shelf Bins now made from 100% recycled material. Feeling the need to "Go Green"? AkroMils introduces the EarthSaver Series AkroBins® made from recycled plastic. An eco-friendly choice in storage and... |