C & C Lift Truck, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| 12" Shelving Unit Includes 10 bins. | |
| 12" System Bin | |
| 18" Shelving Unit Includes 10 bins. | |
| 18" System Bin | |
| Blue/Orange Bin | |
| Bulk Container Selection Guide With all the styles, sizes, and options available with bulk containers, it can be a challenge to choose the right one for your application. This guide... | |
| Compression Lid | |
| Drop in Lid | |
| Large Bins | |
| Large Box | |
| Length Divider used with Large Boxes | |
| Locking Lid | |
| Mesh Side/Base | |
| Mesh Side/Solid Base | |
| Small Bins | |
| Small Box | |
| Solid Side/Base | |
| System Bin Divider - 24 pk. | |
| Unvented | |
| Vented | |
| Width Divider used with Large Boxes | |
| Width Divider used with Small Boxes | |
| An affordable storage bin for efficient organization of small parts, inventory, supplies, etc. Designed for use on standard shelving systems. Rugged and handsome white 200 lb. corrugated construction statnds up... | |
| Bin comes with 2 rigid and 2 swivel 3" casters. Allows for 300 lb. mobile capacity. Stacks on each other with casters in place. FOB Shipping Point. | |
| Central collection containers Made from Post Consumer Recycled Resin (PCR) that exceeds EPA guidelines. Easy to grip handles on both sides. Blue in color. FOB Shipping Point. | |
| Control inventories, shorten assembly times, and minimize parts handling. Sturdy one-piece polypropylene construction. Optional lengthwise dividers keep items separated in the bin. Optional "See-through" crystal styrene lids keep contents dust-free... | |
| Durable polypropylene bins provide an attractive, neat ppearance. Superior construction allows shelf bins to be fully loaded without bulging or cracking. Outlasts corrugated bins - pays for themselves in reduced... | |
| Durable storage bins turn parts storage into an efficient time-saving operation. All welded, heavy duty steel construction delivers years of care-free use - - won't warp, twist or sag out... | |
| Easy mobility for general refuse collection Heavy-duty wheels make it easy to maneuver over steps and curbing. Made from Post Consumer Recycled Resin (PCR) that exceeds EPA guidelines. Molded-in foot... | |
| Efficient, large capacity waste collection. One-piece body construction provides superior strength and durability. Steel catch bar is compatible with semi-automated lift systems. Stable in high winds and on uneven surfaces. | |
| Ergonomic design reduces fatigue and back strain Won't crack, rust, chip or corrode Constructed of high-duty molded polyethylene from USDA and FDA approved resins and pigments for safe food handling... | |
| Excellent protection of highly sensitive electronic components. These Conductive Containers protect MOS modules and certain PCB's against electrostatic charges in order not to erase stored data. The chemical bonding of... | |
| Extra large heavy duty polyethylene bins have up to 100 lbs. stack capacity per bin. Ultra thick walls and reinforced ribs for strength and stability. Designed for multiple uses --... | |
| FDA approved tote nests when empty or can be turned 90° to cross stack. Easy access to items when stacked. Ideal for production, assembly or order picking. Injection molded from... | |
| Heavy duty for sturdy load support. Stacks securely and protects contents. Ideal for forgings, machine parts, stampings, ceramics and other hot parts emerging from molds or processing machines. Impervious to... | |
| Heavy-duty all-welded 12 gauge steel construction for rugged durability Four swivel casters with hard tread phenolic wheels for ease of movement. Mobile units allow you to bring the parts to... | |
| Heavy-duty industrial grade totes ideal for shipping, transfer, and storage applications. Made of durable high-density polypropylene - will not rust, corrode, or bend out of shape even when fully loaded. | |
| High quality polypropylene bins for secure storage of small parts. Hopper front with curved design enables convenient part retrieval. Helps keep parts organized. Features wide stacking ridge for stacking to... | |
| Injection molded with a carbon filled copolymer polypropylene. Protects sensitive electronic components from typical Electromagnetic Interference (EMI). Can be used for storage and transportation of electronic components and parts, assemblies,... | |
| Maximizes work space when used for shipping, storage or work-in progress. Straight wall design allows for modular stacking of all sizes on standard pallet. Reinforced corners allowing this strong... | |
| Mobile carts that save you time. Open frame is easy to clean. All welded aluminum. Carts are constructed of 1-1/4 x 1-1/4 x .070" wall tubing and come with four... | |
| Most trays are flat with straight side-walls. Gray color standard. Optional colors available for minimum non-returnable quantities. FOB Shipping Point. | |
| Organize and store electronically sensitive parts and supplies. Features label insert area for easy identification.<< b> Permanently conductive with surface resistivity <1.0 x 10° 5 ohms/square. Bins hang on... | |
| Perfect for large and bulky items. Stackable convenience. Store your large and bulky items with these strong, injection molded tri-clear polypropylene stackable containers. These extra large stacking containers offer a... | |
| Perfect for storing or shipping-- nests to save space. An extra strong container that takes plenty of industrial abuse. Long lasting injection molded polyethylene resists industrial solvent-- temperature resistant from... | |
| Replace worn out corrugated bins permanently with these tough, durable high density plastic bins. The industry standard for quality. Durable polypropylene bins feature molded-in label holder. Built-in rear hanglock allows... | |
| Rugged, industrial-grade 90° nest and stack tub. Nesting when empty conserves storage space. Made from durable FDA-approved materials. Extra-thick walls and reinforcing ribs provide superior strength. Smooth surface is easy... | |
| Shelf Bins now made from 100% recycled material. Feeling the need to "Go Green"? Akro-Mils introduces the EarthSaver™ Series Shelf Bins made from recycled plastic. An eco-friendly choice in storage... | |
| Spacious bins for storage of large supplies, parts or tools. Minimize parts handling time. Molded high-density polypropylene. Waterproof and resists rust and corrosion. Autoclavable up to 250ºF. Hulk Containers available... | |
| Specially designed for healthcare facilities. Non-tipping bins lock when stacked. The InSight Bin is designed specifically for the healthcare industry and is made from durable, ultra clear polycarbonate for easy... | |
| Stackable storage boxes save space. Utilize wasted space with these durable and handsome 200 lb. test white corrugated bin boxes. Ideal for organization of small parts, supplies or tools. Assembles... | |
| Stock Color: Black. Chemical and temperature resistant storage boxes. Super strong stacking and nesting boxes allow for efficient storage of an array of shop items. Unique molded design securely stacks... | |
| Stock Color: Black. Space efficient, multi-purpose small part storage. Versatile, space saving Divider Boxes help keep parts and supplies neatly organized for maximum working efficiency. Ultra strong and resilient, these... | |
| Strong, versatile, competitively-priced containers are made from heavy duty polypropylene. Efficiently store and organize small parts and supplies in these rugged, reinforced containers. Won't rust or corrode and are... | |
| The perfect way to organize heavy, bulky supplies. Bins stack to form tall, stable storage arrangements on floors or standard shelving. Built tough for 75 lb. load capacity. Features large... | |
| The strongest & highest quality clear bin in the industry. Large label slots. Organize your inventory with strong injection molded polypropylene bins. Front, back and side grips for easy handling. | |
| These bins are the industry standard for quality. Impervious to most chemicals. Tough, durable, high density shelf bins are the industry standard for quality. These tri-clear polypropylene bins feature a... | |
| These divider boxes provide maximum versatility in standard work-in-progress or as a transfer container. Intersecting dividers allow the container to be subdivided in separate compartments as small as 1-1/8" sq. | |
| These industrial strength Attached Lid Containers form a reusable, versatile, economical system for order picking, distribution, shipping or storage. Attached lids snap securely closed to protect contents from dust or... | |
| This tough colorful stackable container stands up to rough industrial use. Choice of four colors. Extra heavy uniform thickness won’t break or crack under heavy loads. Rugged injection molded polypropylene... | |
| Tilt 45 degrees for easy and comfortable access. An efficient, clean, and orderly solution for storing items in multiple commercial, industrial, and medical environments. Available in 6 modular sizes and... | |
| Year-round storage, inside and out Hinged, lockable lid (lock not included) Molded from mildew and UV resistant polyethylene, these storage bins will not rust, dent, chip corrode or even crack... | |
| Shelf Bins now made from 100% recycled material. Feeling the need to "Go Green"? AkroMils introduces the EarthSaver Series AkroBins® made from recycled plastic. An eco-friendly choice in storage and... |