The Heavy Duty Plate Series caster provides a heavier weight capacity for the demands within the industrial and commercial setting. This caster in rigid and swivel offers a wide variety of wheel combinations, giving years of service. FOB Shipping Point.
Replacement wheels sold separately - contact dealer for pricing.
A) Polypropylene: High impact, excellent chemical resistance.
B) Molded Rubber: Rolls quietly and offers floor protection.
C) Thermoplastic Rubber:: Extremely quiet and resists solvents.
D) Polyurethane with Polypropylene Core: Higher load capacity with extended tread life.
E) Polyurethane with Cast Iron Core: Heavy load capacity, quiet with superior floor protection.
F) Phenolic: Reinforced fibers, high-impact, resists chemicals.
G) Mold on Rubber with Cast Iron Core: Bonded to cast iron wheel core, heavy loads and quiet.
C & C Lift Truck, Inc. | |
---|---|
Product Category | Casters |
Product Number | H4CP-HD-06472-3060 |
Product Name | HEAVY DUTY PLATE CASTERS |
Maximum Load | 300 lbs (136 kg) |