C & C Lift Truck, Inc. Datasheets for Hoists
Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
Hoists: Learn more
| Product Name | Notes |
|---|---|
| An economical, high-quality, rugged hoist with unique long-wearing features. Designed with fewer parts to assure long life and minimal maintenance. Designed to lift loads in a variety of industrial construction... | |
| Designed for heavy-duty construction and industrial applications. Weatherproof for outdoor service. Easy, one-hand operation and control - only 58 lbs. of pull required for 3/4 ton unit. Simple construction with... | |
| Efficient and safe air hoist. Features pull cord control for accurate control of loads. Compact and lightweight. Features variable lifting speeds. Includes Swivel Hook suspension. Equipped with standard link chain. | |
| Heavy duty construction features for durable service. Features pendant control for precise load spotting. Ideal for automotive plants, heavy equipment, manufacturing, chemical plants, refineries and rugged work environments. Features variable... | |
| Simple, efficient and economical design. Compact design, low headroom and lightweight steel construction for easy installation, even in confined spaces. Features hardened load chain for flexibility and long wear. Weston... | |
| Solve heavy duty material handling needs with precision. Rugged electric chain hoist mounts in top hook or motorized trolley units. 60 minute rated motors are fan cooled and completely sealed... | |
| Stamped steel ratchet lever hoists are lightweight, durable and are ideal for constuction and commercial applications. Featuring through-hardened load chain. Rugged and lightweight, impact resistant, stamped steel housing withstands rigorous... | |
| This unique series is the best value on the market today. High quality steel tool for close quarter pulling, stretching, and hoist work. Characteristic short handle, along with minimal lever... |