C & C Lift Truck, Inc. Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| "Short" Medium Duty AC Pallet Truck "Short" Medium Duty AC Pallet Truck | |
| 1,000-2,500lb. Capacity Manual Straddle Stackers 1,000-2,500lb. Capacity Manual Straddle Stackers | |
| 1,500-4,000lb. Capacity Walk Behind Forklifts 1,500-4,000lb. Capacity Walk Behind Forklifts | |
| 10000lb, Diesel, CLSS Hydraulic System 10000lb, Diesel, CLSS Hydraulic System | |
| 11000lb, Diesel, CLSS Hydraulic System 11000lb, Diesel, CLSS Hydraulic System | |
| 11000lb, LPG, Dual Fuel, CLSS Hydraulic System 11000lb, LPG, Dual Fuel, CLSS Hydraulic System | |
| 141 ft, 69 ft 9 in, 600 lb 141 ft, 69 ft 9 in, 600 lb | |
| 15400lb, Diesel, open-center load moderating hydraulic system 15400lb, Diesel, open-center load moderating hydraulic system | |
| 15ft (height), 600lb (capacity) 2ft 6in (width) 15ft (height), 600lb (capacity) 2ft 6in (width) | |
| 15ft (height), 600lb (capacity) 2ft 8in (width) 15ft (height), 600lb (capacity) 2ft 8in (width) | |
| 18800lb, Diesel, open-center load moderating hydraulic system 18800lb, Diesel, open-center load moderating hydraulic system | |
| 19ft (height), 500lb (capacity) 2ft 6in (width) 19ft (height), 500lb (capacity) 2ft 6in (width) | |
| 19ft (height), 500lb (capacity) 2ft 8in (width) 19ft (height), 500lb (capacity) 2ft 8in (width) | |
| 2,000-3,000lb. Capacity Walk Behind Reach Trucks 2,000-3,000lb. Capacity Walk Behind Reach Trucks | |
| 2,000-4,000lb. Capacity Walk Behind Straddle Trucks 2,000-4,000lb. Capacity Walk Behind Straddle Trucks | |
| 2,200lb capacity Basic Series DC Counterbalanced Stacker 2,200lb capacity Basic Series DC Counterbalanced Stacker | |
| 2,200lb capacity manual straddle stacker 2,200lb capacity manual straddle stacker | |
| 20ft (height), 800lb (capacity) 2ft 8in (width) 20ft (height), 800lb (capacity) 2ft 8in (width) | |
| 22000lb, Diesel, Automatic "autoshift" torqueflow transmission 22000lb, Diesel, Automatic "autoshift" torqueflow transmission | |
| 25000lb, Diesel, Automatic "autoshift" torqueflow transmission 25000lb, Diesel, Automatic "autoshift" torqueflow transmission | |
| 2500lb, 36V, High Performance or Standard Models 2500lb, 36V, High Performance or Standard Models | |
| 26ft (height), 1000lb (capacity) 3ft 10in (width) 26ft (height), 1000lb (capacity) 3ft 10in (width) | |
| 26ft (height), 1500lb (capacity) 5ft 9in (width) 26ft (height), 1500lb (capacity) 5ft 9in (width) | |
| 26ft (height), 500lb (capacity) 2ft 8in (width) 26ft (height), 500lb (capacity) 2ft 8in (width) | |
| 3,000lb capacity 4-wheel electric truck 3,000lb capacity 4-wheel electric truck | |
| 3,000lb capacity Diesel Pneumatic Truck 3,000lb capacity Diesel Pneumatic Truck | |
| 3,000lb capacity Duel Fuel Pneumatic Truck 3,000lb capacity Duel Fuel Pneumatic Truck | |
| 3,000lb capacity electric pallet truck 3,000lb capacity electric pallet truck | |
| 3,000lb capacity Gasoline Cushion Truck 3,000lb capacity Gasoline Cushion Truck | |
| 3,000lb capacity LPG Cushion Truck 3,000lb capacity LPG Cushion Truck | |
| 3,000lb capacity LPG Pneumatic Truck 3,000lb capacity LPG Pneumatic Truck | |
| 3,000lb capacity motorized pallet truck 3,000lb capacity motorized pallet truck | |
| 3,000lb capcity Gas Pneumatic Truck 3,000lb capcity Gas Pneumatic Truck | |
| 3,200lb capacity 3-wheel electric truck 3,200lb capacity 3-wheel electric truck | |
| 3,500lb capacity 3-wheel electric truck 3,500lb capacity 3-wheel electric truck | |
| 3,500lb capacity Diesel Pneumatic Truck 3,500lb capacity Diesel Pneumatic Truck | |
| 3,500lb capacity Duel Fuel Pneumatic Truck 3,500lb capacity Duel Fuel Pneumatic Truck | |
| 3,500lb capacity Gas Pneumatic Truck 3,500lb capacity Gas Pneumatic Truck | |
| 3,500lb capacity Gasoline Cushion Truck 3,500lb capacity Gasoline Cushion Truck | |
| 3,500lb capacity LPG Cushion Truck 3,500lb capacity LPG Cushion Truck | |
| 3,500lb capacity LPG Pneumatic Truck 3,500lb capacity LPG Pneumatic Truck | |
| 3000 lb. Medium Duty AC Straddle Stacker 3000 lb. Medium Duty AC Straddle Stacker | |
| 3000 lbs 3000 lbs | |
| 30000lb, Diesel, Automatic "autoshift" torqueflow transmission 30000lb, Diesel, Automatic "autoshift" torqueflow transmission | |
| 3000lb, 36V, High Performance or Standard Models 3000lb, 36V, High Performance or Standard Models | |
| 3000lb, 48V, TOTAL AC w/ Dual AC drive motors 3000lb, 48V, TOTAL AC w/ Dual AC drive motors | |
| 3000lb, Gas, LPG, Komfort Zone Operator compartment 3000lb, Gas, LPG, Komfort Zone Operator compartment | |
| 32ft (height), 500lb (capacity) 2ft 8in (width) 32ft (height), 500lb (capacity) 2ft 8in (width) | |
| 32ft (height), 700lb (capacity) 3ft 10in (width) 32ft (height), 700lb (capacity) 3ft 10in (width) | |
| 32ft 8in (height), 1000lb (capacity) 5ft 9in (width) 32ft 8in (height), 1000lb (capacity) 5ft 9in (width) | |
| 33000lb, Diesel, Automatic "autoshift" torqueflow transmission 33000lb, Diesel, Automatic "autoshift" torqueflow transmission | |
| 3300lb, 36V, High Performance or Standard Models 3300lb, 36V, High Performance or Standard Models | |
| 33ft (height), 2500lb (capacity) 7ft (width) 33ft (height), 2500lb (capacity) 7ft (width) | |
| 33ft (height), 2500lb (capacity) 7ft 6in (width) 33ft (height), 2500lb (capacity) 7ft 6in (width) | |
| 3500 lbs 3500 lbs | |
| 35000lb, Diesel, Automatic "autoshift" torqueflow transmission 35000lb, Diesel, Automatic "autoshift" torqueflow transmission | |
| 3500lb, 36V, High Performance or Standard Models 3500lb, 36V, High Performance or Standard Models | |
| 3500lb, 48V, TOTAL AC w/ Dual AC drive motors 3500lb, 48V, TOTAL AC w/ Dual AC drive motors | |
| 3500lb, Gas, LPG, Komfort Zone Operator compartment 3500lb, Gas, LPG, Komfort Zone Operator compartment | |
| 36 ft, 21 ft 5 in, 500 lb 36 ft, 21 ft 5 in, 500 lb | |
| 3800lb, 36V, High Performance or Standard Models 3800lb, 36V, High Performance or Standard Models | |
| 4,000lb capacity 4-wheel electric truck 4,000lb capacity 4-wheel electric truck | |
| 4,000lb capacity Diesel Pneumatic Truck 4,000lb capacity Diesel Pneumatic Truck | |
| 4,000lb capacity Duel Fuel Pneumatic Truck 4,000lb capacity Duel Fuel Pneumatic Truck | |
| 4,000lb capacity Gas Pneumatic Truck 4,000lb capacity Gas Pneumatic Truck | |
| 4,000lb capacity Gasoline Cushion Truck 4,000lb capacity Gasoline Cushion Truck | |
| 4,000lb capacity LPG Cushion Truck 4,000lb capacity LPG Cushion Truck | |
| 4,000lb capacity LPG Pneumatic Truck 4,000lb capacity LPG Pneumatic Truck | |
| 40 ft 6 in, 22 ft 3 in, 500lb 40 ft 6 in, 22 ft 3 in, 500lb | |
| 4000lb, 36V, 48V, High Performance or Standard Models 4000lb, 36V, 48V, High Performance or Standard Models | |
| 4000lb, 36V, High Performance or Standard Models 4000lb, 36V, High Performance or Standard Models | |
| 4000lb, 48V, TOTAL AC w/ Dual AC drive motors 4000lb, 48V, TOTAL AC w/ Dual AC drive motors | |
| 4000lb, Diesel, Ez Lift Hydraulic System 4000lb, Diesel, Ez Lift Hydraulic System | |
| 4000lb, Gas, LPG, Ez Lift Hydraulic System 4000lb, Gas, LPG, Ez Lift Hydraulic System | |
| 40ft (height), 800lb (capacity) 5ft 9in (width) 40ft (height), 800lb (capacity) 5ft 9in (width) | |
| 43ft (height), 1500lb (capacity) 7ft 6in (width) 43ft (height), 1500lb (capacity) 7ft 6in (width) | |
| 4500lb, 36V, High Performance or Standard Models 4500lb, 36V, High Performance or Standard Models | |
| 46 ft 5 in, 22 ft 8 in, 500 lb 46 ft 5 in, 22 ft 8 in, 500 lb | |
| 5,000lb capacity 4-wheel electric truck 5,000lb capacity 4-wheel electric truck | |
| 5,000lb capacity Diesel Pneumatic Truck 5,000lb capacity Diesel Pneumatic Truck | |
| 5,000lb capacity Duel Fuel Pneumatic Truck 5,000lb capacity Duel Fuel Pneumatic Truck | |
| 5,000lb capacity Gas Pneumatic Truck 5,000lb capacity Gas Pneumatic Truck | |
| 5,000lb capacity Gasoline Cushion Truck 5,000lb capacity Gasoline Cushion Truck | |
| 5,000lb capacity LPG Cushion Truck 5,000lb capacity LPG Cushion Truck | |
| 5,000lb capacity LPG Pneumatic Truck 5,000lb capacity LPG Pneumatic Truck | |
| 5,500lb capacity Gasoline Cushion Truck 5,500lb capacity Gasoline Cushion Truck | |
| 5,500lb capacity hand pallet truck 5,500lb capacity hand pallet truck | |
| 5,500lb capacity LPG Cushion truck 5,500lb capacity LPG Cushion truck | |
| 5000lb, 36V, 48V, High Performance or Standard Models 5000lb, 36V, 48V, High Performance or Standard Models | |
| 5000lb, 36V, High Performance or Standard Models 5000lb, 36V, High Performance or Standard Models | |
| 5000lb, Diesel, Ez Lift Hydraulic System 5000lb, Diesel, Ez Lift Hydraulic System | |
| 5000lb, Gas, LPG, Ez Lift Hydraulic System 5000lb, Gas, LPG, Ez Lift Hydraulic System | |
| 51 ft 11 in, 25 ft, 500 lb 51 ft 11 in, 25 ft, 500 lb | |
| 51 ft 6 in, 25 ft, 500 lb 51 ft 6 in, 25 ft, 500 lb | |
| 53ft (height), 1500lb (capacity) 7ft 6in (width) 53ft (height), 1500lb (capacity) 7ft 6in (width) | |
| 5500lb, 36V, High Performance or Standard Models 5500lb, 36V, High Performance or Standard Models | |
| 57 ft 3 in, 30 ft 4 in, 500 lb 57 ft 3 in, 30 ft 4 in, 500 lb | |
| 6,000lb capacity 4-wheel electric truck 6,000lb capacity 4-wheel electric truck | |
| 6,000lb capacity Diesel Pneumatic Truck 6,000lb capacity Diesel Pneumatic Truck | |
| 6,000lb capacity Duel Fuel Pneumatic Truck 6,000lb capacity Duel Fuel Pneumatic Truck | |
| 6,000lb capacity Gas Pneumatic Truck 6,000lb capacity Gas Pneumatic Truck | |
| 6,000lb capacity Gasoline Cushion Truck 6,000lb capacity Gasoline Cushion Truck | |
| 6,000lb capacity LPG Cushion Truck 6,000lb capacity LPG Cushion Truck | |
| 6,000lb capacity LPG Pneumatic Truck 6,000lb capacity LPG Pneumatic Truck | |
| 6000lb, 36V, 48V, High Performance or Standard Models 6000lb, 36V, 48V, High Performance or Standard Models | |
| 6000lb, 36V, High Performance or Standard Models 6000lb, 36V, High Performance or Standard Models | |
| 6000lb, Diesel, Ez Lift Hydraulic System 6000lb, Diesel, Ez Lift Hydraulic System | |
| 6000lb, Gas, LPG, Ez Lift Hydraulic System 6000lb, Gas, LPG, Ez Lift Hydraulic System | |
| 6500lb, 36V, 48V, High Performance or Standard Models 6500lb, 36V, 48V, High Performance or Standard Models | |
| 6500lb, Diesel, Ez Lift Hydraulic System 6500lb, Diesel, Ez Lift Hydraulic System | |
| 6500lb, Gas, LPG, Ez Lift Hydraulic System 6500lb, Gas, LPG, Ez Lift Hydraulic System | |
| 66 ft 4 in, 36 ft 3 in, 500 lb 66 ft 4 in, 36 ft 3 in, 500 lb | |
| 7000lb, 36V, 48V, High torque traction motor 7000lb, 36V, 48V, High torque traction motor | |
| 8,000lb capacity Gasoline Cusion Truck 8,000lb capacity Gasoline Cusion Truck | |
| 8,000lb capacity LPG Cushion Truck 8,000lb capacity LPG Cushion Truck | |
| 8000lb, Diesel, CLSS Hydraulic System 8000lb, Diesel, CLSS Hydraulic System | |
| 8000lb, LPG, Dual Fuel, CLSS Hydraulic System 8000lb, LPG, Dual Fuel, CLSS Hydraulic System | |
| 86 ft, 60 ft, 500 lb 86 ft, 60 ft, 500 lb | |
| 9000lb, Diesel, CLSS Hydraulic System 9000lb, Diesel, CLSS Hydraulic System | |
| 9000lb, LPG, Dual Fuel, CLSS Hydraulic System 9000lb, LPG, Dual Fuel, CLSS Hydraulic System | |
| Forklifts comply with all ITA requirements for use on an ITA Class II 16" Carriage and Class III 20" Carriage. FOB Shipping Point. | |
| Medium Duty AC Pallet Truck Medium Duty AC Pallet Truck | |
| Medium Duty AC Straddle Stacker Medium Duty AC Straddle Stacker | |
| Corrosion resistant, lightweight and quiet. Efficient and quiet screw design uses less power per lb. to lift. Features fully programmable state-of-the-art motor controller...allows for multiple adjustments to fit your needs. | |
| Designed and Manufactured in the USA for over 30 years. Designed for High-Cycle Durability. Every Compact Scissors Lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact... | |
| For fast and efficient lifting, transporting and positioning of material. Long-lasting hydraulic pump is foot activated. Hydraulic center post lifts tabletop with rigidity. 300 lb. cap. unit has one guide... | |
| Ground Entry - Manually Propelled - Hydraulic Order Picker Designed for smooth, easy one-person order picking up to 21' high. No outriggers required, floor locks secure in place. Optional electric... | |
| Ideal for loading and unloading trucks, positioning dies, or feeding material to presses. Remote control, three light LED charge status indicator, and easy to read illuminated battery status voltmeter included. | |
| Lift and transfer heavy loads with this battery powered lift. Ideal for loading and unloading trucks, positioning dies or feeding material to presses. Remote control floor lock and safety screen... | |
| Overhead Maintenance, Repair and Operating problems are solved with this heavy-duty, two person telescoping hydraulic lift. Working Height To 28'. Enclosed platform with 42" guardrails, midrails, gate, toeboards and skid... | |
| Raise one worker and equipment up to 21' working height. Versatile and economical lifts. Enclosed platform with 42" guardrails, midrails, gate, toeboards and skid resistant deck. Build-in ladder with flat... | |
| Simple, easy one-man operation. Completely automatic operation. This time tested and proven design allows a fork truck operator to easily secure, move and release drums without leaving the seat of... | |
| The CX12 is designed to make the operator's task extremely easy. Machine's stability is guaranteed by the lateral stabilizing wheels. The CX12 Lift Truck combines the compactness and versatility of... | |
| Versatile heavy-duty unit. Combines maximum safety and operator comfort. Standard features include panic stop button, emergency power disconnect button, horn, key switch and "soft start-soft stop" operation. Throttle, lift and... |