C & C Lift Truck, Inc. Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| 200 lb. per lineal foot load capacity. Galvanized steel rollers for excellent durability. 1-3/8" O.D. galvanized steel rollers on 5-1/4" axle centers. 28" to 36", box stop, pull handle and... | |
| Built tough for extra rugged use. Sturdy 1400 lb. frame capacity, 250 lb. roller capacity. Features 3-1/2" x 1" x 1" 10 ga. painted frame with 5 cross angles. | |
| Expands, contracts, twists and turns to provide flexible conveyor use. Sets up in seconds, folds up for space-saving storage. Expands to 4 times its length. Twists around corners and obstructions. | |
| Features double cross braces and double wall inner leg supports. 7 ga. side links with black epoxy finish. 275 lb. load capacity per linear foot when fully extended. 28" -... | |
| Ideal conveyor for irregulary shaped or open bottom items. Long-lasting construction features stand up to daily industrial punishment. Rollers measure 1-3/8" diameter and are 18 gauge galvanized steel or 18... | |
| Increase productivity and reduce costs with these super-strong roller conveyors. Designed especially for efficient transfer of heavy cartons, boxes, tote pans, packages, cases, etc. Conveyors are easily set-up or rearranged... | |
| Job specific conveyor sections for easier material transfers. Provides smooth easy flow. Recommended for hydraulic elevating carts and post tables. Comes standard with retractable stops at both ends of conveyors. | |
| Perfect for steel and foundry industries. Use for heavy-duty applications. This progressive chain driven live roller conveyor is used for heavy duty applications such as pallet moving and drum handling. | |
| Where power, performance and efficiency are needed, slider bed conveyors do the job. Designed for semi-permanent installation to move parts, packages, etc. Driven by a dependable 1/2 H.P. 115/1/60... |