C & C Lift Truck, Inc. SWIVEL HTSK-100-RU1H

Description
Designed to weather rough floors and towing applications where kingpin casters are insufficient. Superior construction features stands up to hard use. Main bearing is 2-3/8" in diameter with a hardened raceway. Top plate is 4" x 4-1/2" with bolt hole spacing 2-5/8" x 3-5/8" slotted to 3" x 3" for 3/8" bolts. Compliance ISO 9001. FOB Shipping Point. Wheel Guide: RU = Rubber Tire on Iron Core PU = Mold On Polyurethane, Iron Core CI = Cast Iron Steel RP = Phenolic.
Description
Designed to weather rough floors and towing applications where kingpin casters are insufficient. Superior construction features stands up to hard use. Main bearing is 2-3/8" in diameter with a hardened raceway. Top plate is 4" x 4-1/2" with bolt hole spacing 2-5/8" x 3-5/8" slotted to 3" x 3" for 3/8" bolts. Compliance ISO 9001. FOB Shipping Point. Wheel Guide: RU = Rubber Tire on Iron Core PU = Mold On Polyurethane, Iron Core CI = Cast Iron Steel RP = Phenolic.

Suppliers

Company
Product
Description
Supplier Links
Designed to weather rough floors and towing applications where kingpin casters are insufficient. Superior construction features stands up to hard use. Main bearing is 2-3/8" in diameter with a hardened raceway. Top plate is 4" x 4-1/2" with bolt hole spacing 2-5/8" x 3-5/8" slotted to 3" x 3" for 3/8" bolts. Compliance ISO 9001. FOB Shipping Point. Wheel Guide: RU = Rubber Tire on Iron Core PU = Mold On Polyurethane, Iron Core CI = Cast Iron Steel RP = Phenolic.
  • Designed to weather rough floors and towing applications where kingpin casters are insufficient.
  • Superior construction features stands up to hard use.

Main bearing is 2-3/8" in diameter with a hardened raceway. Top plate is 4" x 4-1/2" with bolt hole spacing 2-5/8" x 3-5/8" slotted to 3" x 3" for 3/8" bolts. Compliance ISO 9001. FOB Shipping Point.

Wheel Guide:
RU = Rubber Tire on Iron Core
PU = Mold On Polyurethane, Iron Core
CI = Cast Iron Steel
RP = Phenolic.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Casters
Product Number HTSK-100-RU1H
Product Name SWIVEL
Maximum Load 330 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2479947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details