C & C Lift Truck, Inc. Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| -Sided carts include 3 x 3" mesh panels that are easily installed and removed. FOB Shipping Point. | |
| 10" x 2.75" Semi-Pneumatic Tires | |
| 2 Door Cabinet, Large | |
| 2 Door Cabinet, Small | |
| 4 Drawer & Cabinet, Large | |
| 4 Drawer & Cabinet, Small | |
| 4 Drawer Cart | |
| 4 drawer, 2 shelf enclosed cart | |
| 4 rail open cart | |
| 5,500lb , composition tire, manual operation by hydraulic jack 5,500lb , composition tire, manual operation by hydraulic jack | |
| 7 rail open cart | |
| 8" x 2" Moldon Rubber Tires | |
| All welded A frame truck with reinforced 12 gauge deck for transport of sheet stock, panels, slabs or in process parts. The A frame structure rises 48" above the 8" | |
| Aluminum Fold-Up Truck | |
| Folding Platform Truck with 4" Casters | |
| Folding Platform Truck with 5" Casters | |
| For Large Cart | |
| For Small Cart | |
| Furniture Dolly | |
| Large Cart | |
| Modular in design the slide positions are adjustable on 1" centers enabling the cart to work with various bins and/or trays. Bins available in Red, Blue and Gray - please... | |
| Revolving Drum Cart/Dispenser | |
| Small Cart | |
| Stainless steel utility carts are perfect in applications where corrosion is a concern. These carts can easily be cleaned and sanitized. Carts feature electronically welded legs and shelves. Sound deadening... | |
| Triton Mobile Tool Carts offer flexible and secure storage solutions that enhance maintenance operations, service performance and aid in plant-wide standardization. Versatile, dual-sided portable tool carts allow users to efficiently... | |
| 12 gauge steel deck Polyurethane casters, 2 swivel, 2 rigid 12 gauge steel deck is 20" high to minimize bending. 20" high sides of 14 gauge sheet or expanded metal. | |
| 1200 lbs. total capacity. Wire carts have square tubing posts that provide extra rigidity. 5" non-marking swivel casters. Shelves are adjustable in 2" increments. FOB Shipping Point. | |
| Adjustable fork width from 21" to 27" or anywhere in between. Just loosen and reset front and rear adjusting bolts. One truck does the work of two. Handles loads up... | |
| Big wheels use less pushing or pulling force when moving heavy loads. An alternative to fork trucks. Makes it easier to move loaded tubs weighing up to 4500 lbs. Raised... | |
| Durable and affordable pallet truck. Features polyurethane load and steering wheels. Safely and easily lift and move pallets up to 5500 lbs. Features adjustable fork connecting rods. Overload bypass. Rubber... | |
| Easily and safely transports 10-12 banquet/church stackable type chairs. 60" tall tubular steel frame stabilizes stacked chairs. Front extension accommodates all sizes of chairs. Three styles of 10" wheels easily... | |
| Easy and quick assembly. Genuine Quantum Chrome Wire Shelving Mobile Carts. Heavy Duty wire shelving mobile carts resist corrosion, prevent the build up of dust and dirt, improve the visibility... | |
| Enter pallet from all four sides. 3-year pump warranty. Safely and easily lift and move pallets. Overload bypass, reinforced forks, rubber-coated handle measures 47" in height. 101° steering and can... | |
| Expanded metal sides for good visibility and air flow. Solid steel bottom deck provides added durability. Side drop-gate with spring latches folds down allowing easier loading and unloading. Double hinged... | |
| Extra Large 12" D x 14" W Noseplate is guaranteed for 10 years Heavy-duty 800 lb. capacity Made in USA In-stock - Quick Ship UPS service. Large noseplate handles biggest... | |
| Galvanized and Stainless Steel I-55 models. Galvanized model - designed for basic corrosion resistant and cold room applications. This model is widely used in meat processing plants, wineries, etc. Well... | |
| Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular... | |
| Kiln-dried 5/4 all-hardwood deck manufactured from select red oak, white oak, or ash for long lasting durability. All wood frame construction. Made in USA. 2600 lbs. capacity. Double ball bearing,... | |
| Mobile carts that save you time. Open frame is easy to clean. All welded aluminum. Carts are constructed of 1-1/4 x 1-1/4 x .070" wall tubing and come with four... | |
| Move heavy loads easily. Great for use indoors and outdoors. 5th wheel steering allows the front axle to pivot and turn with a tight radius making transporting any size load... | |
| Multi-purpose cart. Custom picking carts available. Call dealer for information. All welded lightweight aluminum. Heavy duty stock cart for warehouse, stockroom, and shipping. Designed to hold lugs at a 20° | |
| Non-tipping wheeled cart for high-volume, medium weight work. Compatible with dumper systems -- eliminates the lifting, carrying and hand emptying of buckets of barrels. Wide mouth and low profile design. | |
| Platforms have rounded corners to prevent damage to door frames and other obstacles. Steel deck is made of strong 12 ga. construction, reinforced with steel cross-battens for convenient handling of... | |
| Raises or lowers as materials are removed or added to the platform keeping material at ergonomic work height. Utilize tension springs which can be adjusted in order to fit each... | |
| Rugged virtually unbreakable mobile cart that is just right for easy handling in dozens of uses. Ideal for storing and transporting chemical, food ingredients, soiled linens, etc. Made of tough... | |
| Smooth operating hydraulic system permits pinpoint positioning of heavy loads. Ideal for machine loading, work in progress, etc. This mobile lift cart brings extra versatility to manufacturing or loading operations. | |
| Strong 12 ga. steel shelves support loads up to 2000 lbs. Enclosed sides are 48"H. above the deck in sturdy 1-1/2" angle iron corners and top trim. Mesh sides... | |
| The CX12 is designed to make the operator's task extremely easy. Machine's stability is guaranteed by the lateral stabilizing wheels. The CX12 Lift Truck combines the compactness and versatility of... | |
| Transport delicate and heavy loads smoothly over rough surfaces. Large 9" x 3" full pneumatic wheels provide an "impact resistant" ride for instruments, electronics components, etc. Welded steel construction with... | |
| Versatile truck can be configured for multiple applications to transport all tools and materials to the job site in one trip. Ideal for large or small quantities of sheet material. | |
| Wire shelving is certified by the National Sanitation Foundation. Highly functional service carts that are available in 2 or 3 shelf configurations. Carts are 38-1/2"H with a capacity of 600... |