C & C Lift Truck, Inc. Datasheets for Industrial Cranes
Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track.
Industrial Cranes: Learn more
| Product Name | Notes |
|---|---|
| 4000 lb. Capacity | |
| 6000 lb. Capacity | |
| Ideal for use in multiple or remote locations. These units are unaffected by weather and/or wet conditions. Provides safe, one-person lifting of heavy equipment in a variety of work sites. | |
| 360° Rotation No Foundation Required The mast type jib crane is designed to be floor mounted, with upper support from building truss or bracket. Jib provides 360° of rotation... | |
| A handy and safe way to lift and spot heavy loads for welding, assembly or general material handling. Total 360° rotation for extra versatility. Super-strength steel construction for industrial use... | |
| Capacities to 5 tons. Spans to 20'-0". For use in multiple-stage manufacturing operations, portable or stationary. Maximizes available space. Can be used beneath other overhead cranes where the building's structure... | |
| Complete system Self-Supporting Increased Floor Space Increased Productivity Relocatable/Extendab le Ergonomic Benefits Easy to Install Ergonomic Complete, ready-to-go material handling solution. This free-standing crane system reduces injuries and fatigue while... | |
| Low cost crane rotates 360°. Self-supporting crane is made of rolled steel I-beam to fit most standard hoist and trolleys. Designed for light assembly, welding or handling over a 360° | |
| Provides safe lifting in close quarters. Perfect in machine shops, injection mold shops and other areas where legs out front get in the way. Each crane is proof loaded at... | |
| Solid steel construction will provide years of service. Large diameter casters will facilitate easy mobility from one workstation to another. Painted Royal Blue. Shipped KD. Hoist and Trolley available. FOB... |