The Medium Duty Stem Caster Series is a cold forged caster that has a bright zinc plated finish to resist corrosion. Ideal for factory and warehouse use. 1/2-13" threaded stem. FOB Shipping Point.
Replacement wheels sold separately - contact dealer for pricing.
A) Polypropylene: High impact, excellent chemical resistance.
B) Molded Rubber: Rolls quietly and offers floor protection.
C) Thermoplastic Rubber:: Extremely quiet and resists solvents.
D) Polyurethane with Polypropylene Core: Higher load capacity with extended tread life.
E) Polyurethane with Cast Iron Core: Heavy load capacity, quiet with superior floor protection.
F) Phenolic: Reinforced fibers, high-impact, resists chemicals.
G) Mold on Rubber with Cast Iron Core: Bonded to cast iron wheel core, heavy loads and quiet.
C & C Lift Truck, Inc. | |
---|---|
Product Category | Casters |
Product Number | H5CP-GD-808161-2010 |
Product Name | MEDIUM DUTY STEM CASTERS |
Caster Type | Stem Caster |
Maximum Load | 190 lbs (86.17 kg) |
Wheel Diameter | 5 inch (127 mm) |