C & C Lift Truck, Inc. RIGID H191-8UP

Description
Rugged cold-forged steel series features two separate and large diameter ball bearing raceways. Includes lubrication fittings. Top plate is 1/4" cold forged and measures 4 x 4-1/2". Bolt hole is 2-5/8" x 3-5/8", slotted to 3 x 3". 1/4" upper and lower raceways. 5/16" load balls. 1/4" balls for lower raceway. 5/8" nut and bolt kingpin. Roller bearing. Zinc plated. FOB Shipping Point. Wheel Description PAYVULC - Mold on rubber, cast iron center. PLEXITE - Phenolic, macerated canvas backing. MIRATEK - Polyurethane, 95 duro. red. PAYRON - Semi-steel machined gray iron. BRONCO - Non-marking gray mold-on rubber, bonded to aluminum center. PAYDUCTILE - Cast high tensile ductile iron. PAYFLEX - Cushion rubber, non-marking tread. PAYROCK - Hard rubber, fibrous compound. MIRAFLEX - 85 duro. gray polyurethane. MIRAKUSH - Polyurethane, 85 duro. gray. PAYTHANE - Urethane, bonded to a metal center.
Description
Rugged cold-forged steel series features two separate and large diameter ball bearing raceways. Includes lubrication fittings. Top plate is 1/4" cold forged and measures 4 x 4-1/2". Bolt hole is 2-5/8" x 3-5/8", slotted to 3 x 3". 1/4" upper and lower raceways. 5/16" load balls. 1/4" balls for lower raceway. 5/8" nut and bolt kingpin. Roller bearing. Zinc plated. FOB Shipping Point. Wheel Description PAYVULC - Mold on rubber, cast iron center. PLEXITE - Phenolic, macerated canvas backing. MIRATEK - Polyurethane, 95 duro. red. PAYRON - Semi-steel machined gray iron. BRONCO - Non-marking gray mold-on rubber, bonded to aluminum center. PAYDUCTILE - Cast high tensile ductile iron. PAYFLEX - Cushion rubber, non-marking tread. PAYROCK - Hard rubber, fibrous compound. MIRAFLEX - 85 duro. gray polyurethane. MIRAKUSH - Polyurethane, 85 duro. gray. PAYTHANE - Urethane, bonded to a metal center.

Suppliers

Company
Product
Description
Supplier Links
Rugged cold-forged steel series features two separate and large diameter ball bearing raceways. Includes lubrication fittings. Top plate is 1/4" cold forged and measures 4 x 4-1/2". Bolt hole is 2-5/8" x 3-5/8", slotted to 3 x 3". 1/4" upper and lower raceways. 5/16" load balls. 1/4" balls for lower raceway. 5/8" nut and bolt kingpin. Roller bearing. Zinc plated. FOB Shipping Point. Wheel Description PAYVULC - Mold on rubber, cast iron center. PLEXITE - Phenolic, macerated canvas backing. MIRATEK - Polyurethane, 95 duro. red. PAYRON - Semi-steel machined gray iron. BRONCO - Non-marking gray mold-on rubber, bonded to aluminum center. PAYDUCTILE - Cast high tensile ductile iron. PAYFLEX - Cushion rubber, non-marking tread. PAYROCK - Hard rubber, fibrous compound. MIRAFLEX - 85 duro. gray polyurethane. MIRAKUSH - Polyurethane, 85 duro. gray. PAYTHANE - Urethane, bonded to a metal center.
  • Rugged cold-forged steel series features two separate and large diameter ball bearing raceways.
  • Includes lubrication fittings.

Top plate is 1/4" cold forged and measures 4 x 4-1/2". Bolt hole is 2-5/8" x 3-5/8", slotted to 3 x 3". 1/4" upper and lower raceways. 5/16" load balls. 1/4" balls for lower raceway. 5/8" nut and bolt kingpin. Roller bearing. Zinc plated. FOB Shipping Point.
Wheel Description
PAYVULC - Mold on rubber, cast iron center.
PLEXITE - Phenolic, macerated canvas backing.
MIRATEK - Polyurethane, 95 duro. red.
PAYRON - Semi-steel machined gray iron.
BRONCO - Non-marking gray mold-on rubber, bonded to aluminum center.
PAYDUCTILE - Cast high tensile ductile iron.
PAYFLEX - Cushion rubber, non-marking tread.
PAYROCK - Hard rubber, fibrous compound.
MIRAFLEX - 85 duro. gray polyurethane.
MIRAKUSH - Polyurethane, 85 duro. gray.
PAYTHANE - Urethane, bonded to a metal center.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Casters
Product Number H191-8UP
Product Name RIGID
Maximum Load 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER WITH BRAKE - FA-45-PS - FA-45-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 149254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details