C & C Lift Truck, Inc. Datasheets for Safety Storage Cabinets
Safety Storage Cabinets are cabinets or casework for safety applications such as flammable and corrosive securement and storage.
Safety Storage Cabinets: Learn more
| Product Name | Notes |
|---|---|
| All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with... | |
| FM approved cabinets are constructed of sturdy double-walled 18 ga. steel with 1-1/2" of insulating air space for fire resistance. Attractive flush-mounted handle -- ideal in tight spaces and less... | |
| Tamper-proof cabinets are designed to prevent cylinders from jarring. Easy-swing hinged doors feature padlock clasp. Features reinforced wall panels -- 16 ga. flat expanded metal with 3/4" openings. Roof is... |