C & C Lift Truck, Inc. Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| Precision weighing. Six capacities. Remote digital display. Weigh modes: lb., kg., oz., lb.:oz. combinations. Both AC powered (adapter included) or 6 AA batteries (batteries not included). Battery saving auto power... | |
| Battery operated with low battery indication. Features safety swivel hook. Operating power DC 6V. Power source AC 110V, 50/60 Hz. Battery life approx. 120 hours, recharging time 10 hours. Spare... | |
| Compatible with UPS online worldship software. Remote Display on 7' cable with bracket. RS-232 bi-directional output, allows for easy connection to computer or smart terminal. RS-232 10' interface cable (9... | |
| Easy to transport Fairbanks' Aegis® Transport Scales' built-in, two-wheel design, allows for easy portability - just tilt the scale back and move it to the next location. Fairbanks' Aegis® Transport... | |
| Fast, efficient 4500 lb. weighing capacity. Features 1-1/4"H. LED digit display. The all in one Pallet Truck with Scale allows product to be weighed while being moved to storage or... | |
| Features wireless remote control. Aluminum die-cast case. 1.2" high LED display with adjustable brightness. Lbs/Kg. mode conversion. Keypad: (On/Off, (Tare), (Zero). Tare to capacity. Alloy steel loadcell. Safety load is... | |
| Ideal for economical weighing in food and chemical applications Easy-to-read large angled dial with sharply defined increments give pin sharp readings. Dual chart reads in pounds-ounces and kilograms-grams. Plexiglass lens... | |
| Large backlit LCD display with 0.8" digits Internal rechargeable battery with 90 hours of operation before requiring recharging. Three window display-weight, average piece weight and count. Full numeric keypad. Full... | |
| Large backlit LCD display with 1" digits Internal rechargeable battery with 90 hours of operation before requiring recharging. Full numeric keypad. Full tare range with overload protection. Memory accumulation with... | |
| Safety swivel hook Rugged cast aluminum housing FED-311 series is battery operated with low battery indicator. Battery life is approximately 60 hours, recharging time is 8 hours. Power source is... | |
| Stainless steel smooth top platform Backlit LCD display with 1"H digits Multiple weighing modes: lb. lb:oz combination, oz, kg, g. Powered with AC power (adapter included) and rechargeable battery. Auto... | |
| Stainless steel smooth top platform Backlit LCD display with 1"H. digits Multiple weighing modes; lb, oz, kg, lb:oz combination. Powered with AC power (adapter included) and rechargeable battery. Auto power... | |
| Stainless steel weighing platform. Large backlit LCD display with 1" H digits. Simple to use with only 5 color coded keys. Internal rechargable battery with up to 90 hours of... | |
| Use as a remote scale, front mount display bracket, wall mount. LCD display with 1"H. easy-to-read characters. Both AC powered (adapter included) and built-in Ni-Cad rechargeable battery. Battery-saving, auto-off feature... | |
| Wireless Accuracy Fairbanks BlueLineFS Floor Scale with Bluetooth® Wireless Technology offers floor scale operators the freedom of mobility they have come to expect from other wireless devices. The BlueLine's wireless... |