A & F) Regular Duty Casters
Multi-purpose light to regular duty casters has polyolefin type wheels. Features a double ball raceway. Zinc plated.
A) Top Plate: 2-5/8" x 3-3/4". Hole Spacing: 1-3/4" x 2-7/8" to 3"
F) Top Plate: 3-3/16" x 4-1/8". Hole Spacing: 1-11/16" to 2-3/8" x 2-7/8" x 3-1/16".
B) Total Lock Stem Casters
Double braking swivel caster for light duty applications. Foot operated brake will lock both the swivel of the caster and also will lock the wheel from rolling. 1/2" - 13" x 1" threaded stem.
C) Threaded Stem Casters
Light duty cold-forged steel caster has a bright, zinc plated finish to resist corrosion. Featured with double ball bearing raceway and staked king pin. Ideal for office furniture, factories and warehouse use. 1/2" - 13" x 3/4" threaded stem.
D) Total Lock Swivel Casters
Double braking swivel caster for light duty applications. Foot operated brake will lock both the swivel of the caster and also will lock the wheel from rolling. Top Plate: 2-5/8" x 3-3/4". Hole Spacing: 1-3/4" x 2-7/8 to 3".
E) Stainless Steel Casters
Stainless steel construction with stainless steel double ball raceway swivel caster and one piece rigid caster. Furnished with stainless steel axle and axle nut. Ideal for applications in corrosive and wet environments. Top Plate: 2-5/8" x 3-3/4". Hole Spacing: 1-3/4" x 2-7/8" to 3".
| C & C Lift Truck, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | HE23-3-PH |
| Product Name | LIGHT-DUTY CASTERS |
| Wheel Type | Plastic |