WAGO Din Rail, Channel 280-623/281-410

Description
Terminal Block Connector 4 Position Feed Through Gray 14-28 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Gray 14-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-280-623/281-410-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-280-623/281-410-ND
Din Rail, Channel 2946-280-623/281-410-ND
Terminal Block Connector 4 Position Feed Through Gray 14-28 AWG

Terminal Block Connector 4 Position Feed Through Gray 14-28 AWG

Buy Now Datasheet
Component Terminal Block; 4-Conductor; With Diode 1N4007; Anode, Left Side; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Cage Clamp ; 2,50 Mm ; Gray Rohs Compliant Wago - 29K0919 - Newark, An Avnet Company
Chicago, IL, United States
Component Terminal Block; 4-Conductor; With Diode 1N4007; Anode, Left Side; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Cage Clamp ; 2,50 Mm ; Gray Rohs Compliant Wago
29K0919
Component Terminal Block; 4-Conductor; With Diode 1N4007; Anode, Left Side; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Cage Clamp ; 2,50 Mm ; Gray Rohs Compliant Wago 29K0919
Component terminal block; 4-conductor; with diode 1N4007; anode, left side; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; CAGE CLAMP ; 2,50 mm ; gray RoHS Compliant: Yes

Component terminal block; 4-conductor; with diode 1N4007; anode, left side; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; CAGE CLAMP ; 2,50 mm ; gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-280-623/281-410-ND 29K0919
Product Name Din Rail, Channel Component Terminal Block; 4-Conductor; With Diode 1N4007; Anode, Left Side; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Cage Clamp ; 2,50 Mm ; Gray Rohs Compliant Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK506330R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2006-1631/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 8 to 20 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details