WAGO Din Rail, Channel 2216-1304

Description
Terminal Block Connector 3 Position Feed Through Blue 6-20 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through Blue 6-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2216-1304-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2216-1304-ND
Din Rail, Channel 2946-2216-1304-ND
Terminal Block Connector 3 Position Feed Through Blue 6-20 AWG

Terminal Block Connector 3 Position Feed Through Blue 6-20 AWG

Buy Now Datasheet
3-Conductor Through Terminal Block; With Push-Button; 16 Mm ; With Test Port; Suitable For Ex I Applications; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 16,00 ... - 07AH1686 - Newark, An Avnet Company
Chicago, IL, United States
3-Conductor Through Terminal Block; With Push-Button; 16 Mm ; With Test Port; Suitable For Ex I Applications; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 16,00 ...
07AH1686
3-Conductor Through Terminal Block; With Push-Button; 16 Mm ; With Test Port; Suitable For Ex I Applications; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 16,00 ... 07AH1686
3-conductor through terminal block; with push-button; 16 mm ; with test port; suitable for Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 16,00 mm ; blue RoHS Compliant: Yes

3-conductor through terminal block; with push-button; 16 mm ; with test port; suitable for Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 16,00 mm ; blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2216-1304-ND 07AH1686
Product Name Din Rail, Channel 3-Conductor Through Terminal Block; With Push-Button; 16 Mm ; With Test Port; Suitable For Ex I Applications; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 16,00 ...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details