WAGO Din Rail, Channel 280-502/281-594

Description
Terminal Block Connector 2 Position Feed Through Gray 14-28 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Gray 14-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-280-502/281-594-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-280-502/281-594-ND
Din Rail, Channel 2946-280-502/281-594-ND
Terminal Block Connector 2 Position Feed Through Gray 14-28 AWG

Terminal Block Connector 2 Position Feed Through Gray 14-28 AWG

Buy Now Datasheet
Component Terminal Block; Double-Deck; With End Plate And Direct Connection To Din-Rail; With 1.5Ke-C Tvs Diode; Ac 115 V; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Cage Clamp ; 2,50 Mm ; Gray Wago - 29K0794 - Newark, An Avnet Company
Chicago, IL, United States
Component Terminal Block; Double-Deck; With End Plate And Direct Connection To Din-Rail; With 1.5Ke-C Tvs Diode; Ac 115 V; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Cage Clamp ; 2,50 Mm ; Gray Wago
29K0794
Component Terminal Block; Double-Deck; With End Plate And Direct Connection To Din-Rail; With 1.5Ke-C Tvs Diode; Ac 115 V; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Cage Clamp ; 2,50 Mm ; Gray Wago 29K0794
Component terminal block; double-deck; with end plate and direct connection to DIN-rail; with 1.5KE-C TVS diode; AC 115 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; CAGE CLAMP ; 2,50 mm ; gray

Component terminal block; double-deck; with end plate and direct connection to DIN-rail; with 1.5KE-C TVS diode; AC 115 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; CAGE CLAMP ; 2,50 mm ; gray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-280-502/281-594-ND 29K0794
Product Name Din Rail, Channel Component Terminal Block; Double-Deck; With End Plate And Direct Connection To Din-Rail; With 1.5Ke-C Tvs Diode; Ac 115 V; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Cage Clamp ; 2,50 Mm ; Gray Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 1920-1314-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 10 to 24 AWG
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers