WAGO Din Rail, Channel 2216-1301

Description
Terminal Block Connector 3 Position Feed Through Gray 6-20 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through Gray 6-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2216-1301-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2216-1301-ND
Din Rail, Channel 2946-2216-1301-ND
Terminal Block Connector 3 Position Feed Through Gray 6-20 AWG

Terminal Block Connector 3 Position Feed Through Gray 6-20 AWG

Buy Now Datasheet
3-Conductor Through Terminal Block; With Push-Button; 16 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 16,00 Mm ; Gray Rohs Compliant Wago - 07AH1685 - Newark, An Avnet Company
Chicago, IL, United States
3-Conductor Through Terminal Block; With Push-Button; 16 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 16,00 Mm ; Gray Rohs Compliant Wago
07AH1685
3-Conductor Through Terminal Block; With Push-Button; 16 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 16,00 Mm ; Gray Rohs Compliant Wago 07AH1685
3-conductor through terminal block; with push-button; 16 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 16,00 mm ; gray RoHS Compliant: Yes

3-conductor through terminal block; with push-button; 16 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 16,00 mm ; gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2216-1301-ND 07AH1685
Product Name Din Rail, Channel 3-Conductor Through Terminal Block; With Push-Button; 16 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 16,00 Mm ; Gray Rohs Compliant Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details