WAGO Din Rail, Channel 2210-1207

Description
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 6-20 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 6-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2210-1207-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2210-1207-ND
Din Rail, Channel 2946-2210-1207-ND
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 6-20 AWG

Terminal Block Connector 2 Position Ground, Earth Green, Yellow 6-20 AWG

Buy Now Datasheet
2-Conductor Ground Terminal Block; 10 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 10,00 Mm ; Green-Yellow Rohs Compliant Wago - 07AH1678 - Newark, An Avnet Company
Chicago, IL, United States
2-Conductor Ground Terminal Block; 10 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 10,00 Mm ; Green-Yellow Rohs Compliant Wago
07AH1678
2-Conductor Ground Terminal Block; 10 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 10,00 Mm ; Green-Yellow Rohs Compliant Wago 07AH1678
2-conductor ground terminal block; 10 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 10,00 mm ; green-yellow RoHS Compliant: Yes

2-conductor ground terminal block; 10 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 10,00 mm ; green-yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2210-1207-ND 07AH1678
Product Name Din Rail, Channel 2-Conductor Ground Terminal Block; 10 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 10,00 Mm ; Green-Yellow Rohs Compliant Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S12-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Mini Receptacle - 888N-F4AFA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 17-1SNA125166R1300-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 AWG
View Details