WAGO Din Rail, Channel 264-727

Description
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-28 AWG
Request a Quote
Description
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-28 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4-Conductor Mini Rail-Mount Terminal Block, part number 45W1403, is designed for use with DIN-15 rail systems. It accommodates conductor sizes ranging from 0.08 to 2.5 mm² (AWG 28 to 12) and supports a maximum voltage rating of 800 V with a surge voltage of 8 kV. The terminal block features a cage clamp connection, allowing for secure and reliable wire termination. It is compliant with RoHS standards and is available in a green-yellow color. This product is suitable for various applications, including those requiring grounding connections. Its compact design, with a width of 6 mm, makes it ideal for space-constrained environments.

Datasheet Summary
Powered by GS/AI

The 4-Conductor Mini Rail-Mount Terminal Block, part number 45W1403, is designed for use with DIN-15 rail systems. It accommodates conductor sizes ranging from 0.08 to 2.5 mm² (AWG 28 to 12) and supports a maximum voltage rating of 800 V with a surge voltage of 8 kV. The terminal block features a cage clamp connection, allowing for secure and reliable wire termination. It is compliant with RoHS standards and is available in a green-yellow color. This product is suitable for various applications, including those requiring grounding connections. Its compact design, with a width of 6 mm, makes it ideal for space-constrained environments.

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-264-727-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-264-727-ND
Din Rail, Channel 2946-264-727-ND
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-28 AWG

Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-28 AWG

Buy Now Datasheet
4-Conductor Mini Rail-Mount Terminal Block; 2.5 Mm ; Center Marking; For Din-15 Rail; Cage Clamp ; 2,50 Mm ; Green-Yellow Rohs Compliant Wago - 45W1403 - Newark, An Avnet Company
Chicago, IL, United States
4-Conductor Mini Rail-Mount Terminal Block; 2.5 Mm ; Center Marking; For Din-15 Rail; Cage Clamp ; 2,50 Mm ; Green-Yellow Rohs Compliant Wago
45W1403
4-Conductor Mini Rail-Mount Terminal Block; 2.5 Mm ; Center Marking; For Din-15 Rail; Cage Clamp ; 2,50 Mm ; Green-Yellow Rohs Compliant Wago 45W1403
4-conductor Mini rail-mount terminal block; 2.5 mm ; center marking; for DIN-15 rail; CAGE CLAMP ; 2,50 mm ; green-yellow RoHS Compliant: Yes

4-conductor Mini rail-mount terminal block; 2.5 mm ; center marking; for DIN-15 rail; CAGE CLAMP ; 2,50 mm ; green-yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-264-727-ND 45W1403
Product Name Din Rail, Channel 4-Conductor Mini Rail-Mount Terminal Block; 2.5 Mm ; Center Marking; For Din-15 Rail; Cage Clamp ; 2,50 Mm ; Green-Yellow Rohs Compliant Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Double Binding Post, Adapter - 9410 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers