WAGO Din Rail, Channel 2206-1301

Description
Terminal Block Connector 3 Position Feed Through Gray 8-20 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through Gray 8-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2206-1301-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2206-1301-ND
Din Rail, Channel 2946-2206-1301-ND
Terminal Block Connector 3 Position Feed Through Gray 8-20 AWG

Terminal Block Connector 3 Position Feed Through Gray 8-20 AWG

Buy Now Datasheet
3-Conductor Through Terminal Block; With Push-Button; 6 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 6,00 Mm ; Gray Wago - 07AH1669 - Newark, An Avnet Company
Chicago, IL, United States
3-Conductor Through Terminal Block; With Push-Button; 6 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 6,00 Mm ; Gray Wago
07AH1669
3-Conductor Through Terminal Block; With Push-Button; 6 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 6,00 Mm ; Gray Wago 07AH1669
3-conductor through terminal block; with push-button; 6 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 6,00 mm ; gray

3-conductor through terminal block; with push-button; 6 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 6,00 mm ; gray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2206-1301-ND 07AH1669
Product Name Din Rail, Channel 3-Conductor Through Terminal Block; With Push-Button; 6 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 6,00 Mm ; Gray Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220019-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
6 suppliers
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details