WAGO Din Rail, Channel 2216-1307

Description
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 6-20 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 6-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2216-1307-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2216-1307-ND
Din Rail, Channel 2946-2216-1307-ND
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 6-20 AWG

Terminal Block Connector 3 Position Ground, Earth Green, Yellow 6-20 AWG

Buy Now Datasheet
3-Conductor Ground Terminal Block; 16 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 16,00 Mm ; Green-Yellow Rohs Compliant Wago - 07AH1687 - Newark, An Avnet Company
Chicago, IL, United States
3-Conductor Ground Terminal Block; 16 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 16,00 Mm ; Green-Yellow Rohs Compliant Wago
07AH1687
3-Conductor Ground Terminal Block; 16 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 16,00 Mm ; Green-Yellow Rohs Compliant Wago 07AH1687
3-conductor ground terminal block; 16 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 16,00 mm ; green-yellow RoHS Compliant: Yes

3-conductor ground terminal block; 16 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 16,00 mm ; green-yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2216-1307-ND 07AH1687
Product Name Din Rail, Channel 3-Conductor Ground Terminal Block; 16 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 16,00 Mm ; Green-Yellow Rohs Compliant Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Din Rail, Channel - 17-1SNA400191R2600-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 18 AWG
View Details