WAGO Din Rail, Channel 281-611

Description
Terminal Block Connector 2 Position Disconnect Gray 12-28 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Gray 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-281-611-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-281-611-ND
Din Rail, Channel 2946-281-611-ND
Terminal Block Connector 2 Position Disconnect Gray 12-28 AWG

Terminal Block Connector 2 Position Disconnect Gray 12-28 AWG

Buy Now Datasheet
Singapore, Singapore
10A 800V Electronic Connector
369-281-611
10A 800V Electronic Connector 369-281-611
10A 800V 4mm² Modular Terminal Block, 1-Row, 1-Deck Product overview: 281-611 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 800V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 800V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-281-611 can be used for catalog matching and distributor lookup.

10A 800V 4mm² Modular Terminal Block, 1-Row, 1-Deck Product overview: 281-611 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 800V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 800V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-281-611 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332290-281-611 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332290-281-611
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332290-281-611
Manufacturer: WAGO Corporation Win Source Part Number: 1332290-281-611 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Bulk Type: Disconnect Number of Positions: 2 Number of Levels: 1 Termination Style: Push In, Spring Current - IEC: 10 A Voltage - IEC: 800V Wire Gauge or Range - AWG: 12-28 AWG Wire Gauge or Range - mm2: 0.08-4mm² Color: Gray Material - Insulation: Polyamide (PA66), Nylon 6/6 Fuse Type: 5mm x 20mm Standard Package: 1 Terminal - Width: 8.0mm Stripping Length: 9mm ~ 10mm Disconnect Type: Fuse ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0281-0611,51194914,2 946-281-611 Base Product Number: 281 RoHS Status: ROHS3 Compliant

Manufacturer: WAGO Corporation
Win Source Part Number: 1332290-281-611
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Bulk
Type: Disconnect
Number of Positions: 2
Number of Levels: 1
Termination Style: Push In, Spring
Current - IEC: 10 A
Voltage - IEC: 800V
Wire Gauge or Range - AWG: 12-28 AWG
Wire Gauge or Range - mm2: 0.08-4mm²
Color: Gray
Material - Insulation: Polyamide (PA66), Nylon 6/6
Fuse Type: 5mm x 20mm
Standard Package: 1
Terminal - Width: 8.0mm
Stripping Length: 9mm ~ 10mm
Disconnect Type: Fuse
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 0281-0611,51194914,2946-281-611
Base Product Number: 281
RoHS Status: ROHS3 Compliant

Buy Now
Din Rail, Channel - 281-611 - ODG (Origin Data Global)
Shenzhen, China
Din Rail, Channel
281-611
Din Rail, Channel 281-611
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-281-611-ND 369-281-611 1332290-281-611 281-611
Product Name Din Rail, Channel 10A 800V Electronic Connector Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details