WAGO Din Rail, Channel 280-502/281-604

Description
Terminal Block Connector 2 Position Feed Through Gray 14-28 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Gray 14-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-280-502/281-604-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-280-502/281-604-ND
Din Rail, Channel 2946-280-502/281-604-ND
Terminal Block Connector 2 Position Feed Through Gray 14-28 AWG

Terminal Block Connector 2 Position Feed Through Gray 14-28 AWG

Buy Now Datasheet
Component Terminal Block; Double-Deck; With End Plate And Direct Connection To Din-Rail; With P6Ke91C Tvs Diode; 60 Vdc; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Cage Clamp ; 2,50 Mm ; Gray Wago - 29K0798 - Newark, An Avnet Company
Chicago, IL, United States
Component Terminal Block; Double-Deck; With End Plate And Direct Connection To Din-Rail; With P6Ke91C Tvs Diode; 60 Vdc; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Cage Clamp ; 2,50 Mm ; Gray Wago
29K0798
Component Terminal Block; Double-Deck; With End Plate And Direct Connection To Din-Rail; With P6Ke91C Tvs Diode; 60 Vdc; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Cage Clamp ; 2,50 Mm ; Gray Wago 29K0798
Component terminal block; double-deck; with end plate and direct connection to DIN-rail; with P6KE91C TVS diode; 60 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; CAGE CLAMP ; 2,50 mm ; gray

Component terminal block; double-deck; with end plate and direct connection to DIN-rail; with P6KE91C TVS diode; 60 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; CAGE CLAMP ; 2,50 mm ; gray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-280-502/281-604-ND 29K0798
Product Name Din Rail, Channel Component Terminal Block; Double-Deck; With End Plate And Direct Connection To Din-Rail; With P6Ke91C Tvs Diode; 60 Vdc; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Cage Clamp ; 2,50 Mm ; Gray Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details