Johnson Pump, An SPX Brand Datasheets for Water Pumps
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more
| Product Name | Notes |
|---|---|
| System characteristics The MCH family, a range of horizontal high pressure multistage pumps, has a high interchangeability in parts to other Johnson pumps, like MCV and MCHZ. There are seven... | |
| System characteristics The MCV(S) family, a range of vertical high pressure multistage pumps, has a high interchangeability in parts to other pumps from Johnson Pump, like MCH and MCHZ. There... | |
| A series of extra heavy duty electro-magnetic clutch pumps, comprising four different sizes. | |
| A series of heavy duty electro-magnetic clutch pumps, comprising two different sizes. | |
| A sump pump designed to EN 733 (DIN 24255), ISO 5199 - ISO 2858 / EN 22858, API 610 / API 682 | |
| Compact design, raw water resistant pumps at an attractive price. With excellent self-priming capability, these pumps are ideal for applications like engine cooling, bilge pumping, wash-down, refuelling, emergency and fire... | |
| Designed to quickly fill or when reversed, drain a ballast tank at a rate of more than 45 L/min (12 GPM). Capable of pumping fresh or sea water the pump’s... | |
| FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4” to 2.1/2” and optional flange connections for the 2” | |
| FB-8 is available in five different sizes. Shaft seals come as lip or mechanical seal. Foot mounted. Port connections from 3/8” to 1.1/2”. | |
| Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be... | |
| Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy... | |
| Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy... | |
| Heavy duty seal-less closed coupled magnetic drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 | |
| Heavy duty seal-less mag drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 | |
| Mag Drive seal-less centrifugal pumps are virtually leak-proof since the design eliminates the multitude of problems related to shaft seals and packings. | |
| The F3B-19 Oil change is a reversible rubber impeller pump with integrated quick reversing switch. Designed to remove old oil from the engine/fill new oil back into the engine. Typical... | |
| The KGE is a self-priming centrifugal pump with radial (semi-open or closed) impeller, overhung mounted on a bearing pedestal. If a spacer type coupling is used, the pump can easily... | |
| The MCHZ family, a range of horizontal high pressure self-priming pumps, has a high interchangeability in parts to other Johnson pumps, like the MCV or MCH. There are six different... | |
| The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash... | |
| The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides... | |
| The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of... | |
| These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they... | |
| This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline... | |
| This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The... | |
| Vertical sump pump to EN 733 | |
| Whenever you need greater strength or service from a pump, use the Johnson Pump extra heavy duty flexible impeller pump with separate bearing housing and mechanical seal for less wear... | |
| With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime. Thanks... | |
| With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. | |
| Features Suitable for • Compact, economic, space saving construction Clean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line’ suction and delivery flanges for mounting without foundation • | |
| Features Suitable for • Compact, economic, space saving construction Clean, slightly contaminated thin liquids • Wide range of applications • Outstanding hydraulic performance • High efficiency impeller • Closed impeller... | |
| Features Suitable for • Compact, economic, space saving construction Low viscosity, clean or slightly contaminated and aggressive liquids • No shaft alignment required • Outstanding hydraulic performance • High efficiency... |