Johnson Pump, An SPX Brand Inline Single Stage Pump CombiLine

Description
Features Suitable for • Compact, economic, space saving construction Clean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line’ suction and delivery flanges for mounting without foundation • Wide range of applications • Outstanding hydraulic performance • High efficiency impeller • Closed impeller with back vanes providing axial balancing of impeller loads • Special designed low NPSH suction inlet casing • Back-Pull-Out construction for easy maintenance • Low maintenance cost • Atex certification • Suitable for vertical arrangement • Standard mechanical shaft seal EN 12756 (DIN 24690)
Datasheet
Description
Features Suitable for • Compact, economic, space saving construction Clean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line’ suction and delivery flanges for mounting without foundation • Wide range of applications • Outstanding hydraulic performance • High efficiency impeller • Closed impeller with back vanes providing axial balancing of impeller loads • Special designed low NPSH suction inlet casing • Back-Pull-Out construction for easy maintenance • Low maintenance cost • Atex certification • Suitable for vertical arrangement • Standard mechanical shaft seal EN 12756 (DIN 24690)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Single Stage Pump - CombiLine - Johnson Pump, An SPX Brand
Delavan, WI, United States
Inline Single Stage Pump
CombiLine
Inline Single Stage Pump CombiLine
Features Suitable for • Compact, economic, space saving construction Clean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line’ suction and delivery flanges for mounting without foundation • Wide range of applications • Outstanding hydraulic performance • High efficiency impeller • Closed impeller with back vanes providing axial balancing of impeller loads • Special designed low NPSH suction inlet casing • Back-Pull-Out construction for easy maintenance • Low maintenance cost • Atex certification • Suitable for vertical arrangement • Standard mechanical shaft seal EN 12756 (DIN 24690)

Features

Suitable for

•Compact, economic, space saving constructionClean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line’ suction and delivery flanges for mounting without foundation
•Wide range of applications
•Outstanding hydraulic performance
•High efficiency impeller
•Closed impeller with back vanes providing axial balancing of impeller loads
•Special designed low NPSH suction inlet casing
•Back-Pull-Out construction for easy maintenance
•Low maintenance cost
•Atex certification
•Suitable for vertical arrangement
•Standard mechanical shaft seal EN 12756 (DIN 24690)
Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number CombiLine
Product Name Inline Single Stage Pump
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 2201.433 GPM (8338.76 L/min)
Media Temperature 284 F (140 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details