Johnson Pump, An SPX Brand DC Driven Impeller Pump F2P10-19

Description
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge pumps and with a pressure switch for deck wash applications. Features • Oil-resistant impeller • Self-priming • Easy maintenance • Handle debris (bilge pumping)
Datasheet
Description
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge pumps and with a pressure switch for deck wash applications. Features • Oil-resistant impeller • Self-priming • Easy maintenance • Handle debris (bilge pumping)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Driven Impeller Pump - F2P10-19 - Johnson Pump, An SPX Brand
Delavan, WI, United States
DC Driven Impeller Pump
F2P10-19
DC Driven Impeller Pump F2P10-19
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge pumps and with a pressure switch for deck wash applications. Features • Oil-resistant impeller • Self-priming • Easy maintenance • Handle debris (bilge pumping)

With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge pumps and with a pressure switch for deck wash applications.

Features

•Oil-resistant impeller
•Self-priming
•Easy maintenance
•Handle debris (bilge pumping)
Supplier's Site
DC Motor-Driven Pumps - F2P10-19 - Johnson Pump, An SPX Brand
Delavan, WI, United States
DC Motor-Driven Pumps
F2P10-19
DC Motor-Driven Pumps F2P10-19
These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel, spraying of fertilisers and pesticides, watering of road rollers cylinder, draining of sumps and tanks, wash-down, draining/filling of aquariums, street sweeper water spraying and many others.

These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min.

Typical Applications

Sampling, refuelling of diesel, spraying of fertilisers and pesticides, watering of road rollers cylinder, draining of sumps and tanks, wash-down, draining/filling of aquariums, street sweeper water spraying and many others.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number F2P10-19 F2P10-19
Product Name DC Driven Impeller Pump DC Motor-Driven Pumps
Pump Type Bilge Ballast Pump; Flexible Impeller; Self-Priming Pump Flexible Impeller; Positive Displacement Pump
Liquid Flow 3.960 GPM (15.00 L/min) 3.960 GPM (15.00 L/min)
Discharge Size 0.500 inch (12.7 mm) 0.500 to 0.750 inch (12.7 to 19.05 mm)
Power Source DC; 12 VDC, 24 VDC DC; 12 VDC, 24 VDC, 230 VAC
Pump Housing Material Plastic; PTMT Plastic; Thermoplastic Polyester (PTMT)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details