Johnson Pump, An SPX Brand Datasheets for DC Powered Pumps
DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
DC Powered Pumps: Learn more
| Product Name | Notes |
|---|---|
| System characteristics The MCH family, a range of horizontal high pressure multistage pumps, has a high interchangeability in parts to other Johnson pumps, like MCV and MCHZ. There are seven... | |
| System characteristics The MCV(S) family, a range of vertical high pressure multistage pumps, has a high interchangeability in parts to other pumps from Johnson Pump, like MCH and MCHZ. There... | |
| A series of extra heavy duty electro-magnetic clutch pumps, comprising four different sizes. | |
| A series of heavy duty electro-magnetic clutch pumps, comprising two different sizes. | |
| A sump pump designed to EN 733 (DIN 24255), ISO 5199 - ISO 2858 / EN 22858, API 610 / API 682 | |
| Close-coupled horizontal centrifugal pump to EN 733 (DIN 24255) | |
| Designed to quickly fill or when reversed, drain a ballast tank at a rate of more than 45 L/min (12 GPM). Capable of pumping fresh or sea water the pump’s... | |
| Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy... | |
| Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy... | |
| Heavy duty horizontal process pump to API 610, API 682 | |
| Heavy duty seal-less closed coupled magnetic drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 | |
| Heavy duty seal-less mag drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 | |
| Horizontal centrifugal pump to EN 733 (DIN 24255) | |
| Mag Drive seal-less centrifugal pumps are virtually leak-proof since the design eliminates the multitude of problems related to shaft seals and packings. | |
| Robust centrifugal pump for liquids containing solids | |
| Self-priming centrifugal pump | |
| Specifically designed to pump waste water, the Viking Power 16 is an ultramodern, single-chamber self-priming diaphragm pump that can be set up in several different pump/motor configurations. Perfect for installation... | |
| The F3B-19 Oil change is a reversible rubber impeller pump with integrated quick reversing switch. Designed to remove old oil from the engine/fill new oil back into the engine. Typical... | |
| The Johnson Pump brand TA3P10-19 Macerator pump takes care of the toilet waste, shredding it before it is pumped into or out from the holding tank. Features Ignition protected motor,... | |
| The KGE is a self-priming centrifugal pump with radial (semi-open or closed) impeller, overhung mounted on a bearing pedestal. If a spacer type coupling is used, the pump can easily... | |
| The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash... | |
| The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides... | |
| The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. Thanks... | |
| The Viking Power 32 and Viking Power Vacuum diaphragm pumps have been designed to meet the rigorous demands of the world’s leading manufacturers of boats, recreational vehicles and busses. The... | |
| These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they... | |
| This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline... | |
| This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The... | |
| Vertical centrifugal pump to EN 733 (DIN 24255) | |
| With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. | |
| Features Suitable for • Compact, economic, space saving construction Clean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line’ suction and delivery flanges for mounting without foundation • | |
| Features Suitable for • Compact, economic, space saving construction Clean, slightly contaminated thin liquids • Wide range of applications • Outstanding hydraulic performance • High efficiency impeller • Closed impeller... |