The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries.
TopAir will pump any liquid which flows or moves through a pipe - from clear water and volatile liquids to highly viscous and abrasive or chemically aggressive liquids.
| Johnson Pump, An SPX Brand | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | TA-25 |
| Product Name | TopAir Double Diaphragm Pump |
| Pump Type | Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump |
| Discharge Pressure | 101.5 psi (71.38 m of Water) |
| Liquid Flow | 42.240 GPM (160.00 L/min) |
| Media Temperature | 248 F (120 C) |