Johnson Pump, An SPX Brand Greenhouse Circulation Pump CombiBlocHorti

Description
Features Suitable for • Compact, economic, space saving construction Low viscosity, clean or slightly contaminated and aggressive liquids • No shaft alignment required • Outstanding hydraulic performance • High efficiency impeller • Closed impeller with back vanes providing axial balancing of impeller loads • Easy maintenance • Low maintenance cost • Easy to install without heavy foundation • Atex certification • Suitable for vertical arrangement • Standard mechanical shaft seal EN 12756 (DIN 24690)
Datasheet
Description
Features Suitable for • Compact, economic, space saving construction Low viscosity, clean or slightly contaminated and aggressive liquids • No shaft alignment required • Outstanding hydraulic performance • High efficiency impeller • Closed impeller with back vanes providing axial balancing of impeller loads • Easy maintenance • Low maintenance cost • Easy to install without heavy foundation • Atex certification • Suitable for vertical arrangement • Standard mechanical shaft seal EN 12756 (DIN 24690)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Greenhouse Circulation Pump - CombiBlocHorti - Johnson Pump, An SPX Brand
Delavan, WI, United States
Greenhouse Circulation Pump
CombiBlocHorti
Greenhouse Circulation Pump CombiBlocHorti
Features Suitable for • Compact, economic, space saving construction Low viscosity, clean or slightly contaminated and aggressive liquids • No shaft alignment required • Outstanding hydraulic performance • High efficiency impeller • Closed impeller with back vanes providing axial balancing of impeller loads • Easy maintenance • Low maintenance cost • Easy to install without heavy foundation • Atex certification • Suitable for vertical arrangement • Standard mechanical shaft seal EN 12756 (DIN 24690)
FeaturesSuitable for
•Compact, economic, space saving constructionLow viscosity, clean or slightly contaminated and aggressive liquids
•No shaft alignment required
•Outstanding hydraulic performance
•High efficiency impeller
•Closed impeller with back vanes providing axial balancing of impeller loads
•Easy maintenance
•Low maintenance cost
•Easy to install without heavy foundation
•Atex certification
•Suitable for vertical arrangement
•Standard mechanical shaft seal EN 12756 (DIN 24690)
Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number CombiBlocHorti
Product Name Greenhouse Circulation Pump
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 3742.437 GPM (14175.90 L/min)
Media Temperature 248 F (120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details