Johnson Pump, An SPX Brand Multipurpose Bronze Pump FB-3000

Description
FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4” to 2.1/2” and optional flange connections for the 2” and 2.1/2” pumps. Mechanical shaft seal. Foot mounted.
Datasheet
Description
FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4” to 2.1/2” and optional flange connections for the 2” and 2.1/2” pumps. Mechanical shaft seal. Foot mounted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Bronze Pump - FB-3000 - Johnson Pump, An SPX Brand
Delavan, WI, United States
Multipurpose Bronze Pump
FB-3000
Multipurpose Bronze Pump FB-3000
FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4” to 2.1/2” and optional flange connections for the 2” and 2.1/2” pumps. Mechanical shaft seal. Foot mounted.

FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4” to 2.1/2” and optional flange connections for the 2” and 2.1/2” pumps. Mechanical shaft seal. Foot mounted.

Supplier's Site Datasheet
Multipurpose Compact Bronze Imeller Pump - FB-3000 - Johnson Pump, An SPX Brand
Delavan, WI, United States
Multipurpose Compact Bronze Imeller Pump
FB-3000
Multipurpose Compact Bronze Imeller Pump FB-3000
Whenever you need greater strength or service from a pump, use the Johnson Pump extra heavy duty flexible impeller pump with separate bearing housing and mechanical seal for less wear and longer life. The FB-3000 series are suitable for applications such as engine cooling, bilge pumping, wash-down, emptying holding tanks, refuelling, emergency and fire fighting pumps.

Whenever you need greater strength or service from a pump, use the Johnson Pump extra heavy duty flexible impeller pump with separate bearing housing and mechanical seal for less wear and longer life.
The FB-3000 series are suitable for applications such as engine cooling, bilge pumping, wash-down, emptying holding tanks, refuelling, emergency and fire fighting pumps.

Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number FB-3000 FB-3000
Product Name Multipurpose Bronze Pump Multipurpose Compact Bronze Imeller Pump
Pump Type Flexible Impeller; Positive Displacement Pump; Self-Priming Pump Bilge Ballast Pump; Fire Service Pump; Flexible Impeller; Self-Priming Pump
Discharge Pressure 36.3 psi (25.49 m of Water)
Liquid Flow 165.108 GPM (625.41 L/min) 6.600 to 105.600 GPM (25.00 to 400.00 L/min)
Media Temperature 131 F (55 C)
Power Source NoSourceIncluded NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5BP-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details