Johnson Pump, An SPX Brand Aqua Jet Series Aqua Jet Duo

Description
This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. Features Whisper quiet operation Five-chamber construction Smooth flowing Self-priming Easy, low cost maintenance Quick-connect hose Integrated pressure switch Long service life
Description
This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. Features Whisper quiet operation Five-chamber construction Smooth flowing Self-priming Easy, low cost maintenance Quick-connect hose Integrated pressure switch Long service life

Suppliers

Company
Product
Description
Supplier Links
Aqua Jet Series - Aqua Jet Duo - Johnson Pump, An SPX Brand
Delavan, WI, United States
Aqua Jet Series
Aqua Jet Duo
Aqua Jet Series Aqua Jet Duo
This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. Features Whisper quiet operation Five-chamber construction Smooth flowing Self-priming Easy, low cost maintenance Quick-connect hose Integrated pressure switch Long service life

This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation.

Features

  • Whisper quiet operation
  • Five-chamber construction
  • Smooth flowing
  • Self-priming
  • Easy, low cost maintenance
  • Quick-connect hose
  • Integrated pressure switch
  • Long service life
Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Aqua Jet Duo
Product Name Aqua Jet Series
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 3.168 to 9.504 GPM (12.00 to 36.00 L/min)
Discharge Size 0.375 to 0.750 inch (9.52 to 19.05 mm)
Power Source DC; 12 VDC, 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details