Johnson Pump, An SPX Brand Heavy Duty Clutch Pump FB-5001

Description
A series of heavy duty electro-magnetic clutch pumps, comprising two different sizes.
Description
A series of heavy duty electro-magnetic clutch pumps, comprising two different sizes.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Clutch Pump - FB-5001 - Johnson Pump, An SPX Brand
Delavan, WI, United States
Heavy Duty Clutch Pump
FB-5001
Heavy Duty Clutch Pump FB-5001
A series of heavy duty electro-magnetic clutch pumps, comprising two different sizes.

A series of heavy duty electro-magnetic clutch pumps, comprising two different sizes.

Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number FB-5001
Product Name Heavy Duty Clutch Pump
Pump Type Flexible Impeller; Self-Priming Pump
Liquid Flow 19.800 to 52.800 GPM (75.00 to 200.00 L/min)
Discharge Size 1.000 to 1.500 inch (25.4 to 38.1 mm)
Power Source DC; 12 VDC, 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details