Johnson Pump, An SPX Brand Aqua Jet Series WPS 3.5

Description
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. NEW! WPS 3.5 Fitted with a built-in pulsation dampening by-pass to control unwanted cycling and noise. CE-approved Features Whisper quiet operation Five-chamber construction Self-priming Easy, low cost maintenance Quick-connect hose or threaded connectors available Pressure switch standard Long service life
Description
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. NEW! WPS 3.5 Fitted with a built-in pulsation dampening by-pass to control unwanted cycling and noise. CE-approved Features Whisper quiet operation Five-chamber construction Self-priming Easy, low cost maintenance Quick-connect hose or threaded connectors available Pressure switch standard Long service life

Suppliers

Company
Product
Description
Supplier Links
Aqua Jet Series - WPS 3.5 - Johnson Pump, An SPX Brand
Delavan, WI, United States
Aqua Jet Series
WPS 3.5
Aqua Jet Series WPS 3.5
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. NEW! WPS 3.5 Fitted with a built-in pulsation dampening by-pass to control unwanted cycling and noise. CE-approved Features Whisper quiet operation Five-chamber construction Self-priming Easy, low cost maintenance Quick-connect hose or threaded connectors available Pressure switch standard Long service life

The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats.
NEW! WPS 3.5 Fitted with a built-in pulsation dampening by-pass to control unwanted cycling and noise.

CE-approved

Features

  • Whisper quiet operation
  • Five-chamber construction
  • Self-priming
  • Easy, low cost maintenance
  • Quick-connect hose or threaded connectors available
  • Pressure switch standard
  • Long service life
Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number WPS 3.5
Product Name Aqua Jet Series
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Size 0.375 to 0.750 inch (9.52 to 19.05 mm)
Power Source DC; 12 VDC, 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details
ELIKA® Helical Gear Pumps - ELI2BK2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details