Johnson Pump, An SPX Brand Manual Bilge Pump Viking Compact

Description
Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just four screws, self-sealing against the surface with a durable, watertight gasket. With the pump house recessed behind the bulkhead, only the handle is visible from the cabin or cockpit. The Viking Compact’s inlet and outlet ports can be swiveled 360° and are delivered in two sizes with every pump, ø25mm (1") and ø38mm (1.½”). Naturally, the Viking Compact has KlickTite™ connectors fitted as standard, literally making hose connections a snap!
Datasheet
Description
Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just four screws, self-sealing against the surface with a durable, watertight gasket. With the pump house recessed behind the bulkhead, only the handle is visible from the cabin or cockpit. The Viking Compact’s inlet and outlet ports can be swiveled 360° and are delivered in two sizes with every pump, ø25mm (1") and ø38mm (1.½”). Naturally, the Viking Compact has KlickTite™ connectors fitted as standard, literally making hose connections a snap!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Bilge Pump - Viking Compact - Johnson Pump, An SPX Brand
Delavan, WI, United States
Manual Bilge Pump
Viking Compact
Manual Bilge Pump Viking Compact
Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just four screws, self-sealing against the surface with a durable, watertight gasket. With the pump house recessed behind the bulkhead, only the handle is visible from the cabin or cockpit. The Viking Compact’s inlet and outlet ports can be swiveled 360° and are delivered in two sizes with every pump, ø25mm (1") and ø38mm (1.½”). Naturally, the Viking Compact has KlickTite™ connectors fitted as standard, literally making hose connections a snap!

Full-capacity, hand-powered bilge pump perfect for installation in tight spaces.

This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just four screws, self-sealing against the surface with a durable, watertight gasket. With the pump house recessed behind the bulkhead, only the handle is visible from the cabin or cockpit.

The Viking Compact’s inlet and outlet ports can be swiveled 360° and are delivered in two sizes with every pump, Ø25mm (1") and Ø38mm (1.½”). Naturally, the Viking Compact has KlickTite™ connectors fitted as standard, literally making hose connections a snap!

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Viking Compact
Product Name Manual Bilge Pump
Pump Type Bilge Ballast Pump; Hand Foot Pump; Self-Priming Pump; Submersible Pump
Discharge Pressure 1.5 psi (1.02 m of Water)
Liquid Flow 9.100 to 11.900 GPM (34.47 to 45.08 L/min)
Discharge Size 0.984 to 1.496 inch (25 to 38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details