Johnson Pump, An SPX Brand Circulation Pump CM30P7-1

Description
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation CM10 and CM30 magnetically driven C090 with mechanical seal Designed for fresh water handling
Description
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation CM10 and CM30 magnetically driven C090 with mechanical seal Designed for fresh water handling

Suppliers

Company
Product
Description
Supplier Links
Circulation Pump - CM30P7-1 - Johnson Pump, An SPX Brand
Delavan, WI, United States
Circulation Pump
CM30P7-1
Circulation Pump CM30P7-1
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation CM10 and CM30 magnetically driven C090 with mechanical seal Designed for fresh water handling

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption.

Features

  • Extra heavy duty construction
  • Motors designed for continuous operation
  • CM10 and CM30 magnetically driven
  • C090 with mechanical seal
  • Designed for fresh water handling
Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number CM30P7-1
Product Name Circulation Pump
Pump Type Centrifugal Pump; Circulation Pump; Magnetic Drive Pump
Liquid Flow 7.920 GPM (30.00 L/min)
Discharge Size 0.787 inch (20 mm)
Media Temperature -22 to 212 F (-30 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
Screw Pumps - PO - PWO Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details