Johnson Pump, An SPX Brand DC Motor-Driven Pumps F4B-19

Description
These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel, spraying of fertilisers and pesticides, watering of road rollers cylinder, draining of sumps and tanks, wash-down, draining/filling of aquariums, street sweeper water spraying and many others.
Datasheet
Description
These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel, spraying of fertilisers and pesticides, watering of road rollers cylinder, draining of sumps and tanks, wash-down, draining/filling of aquariums, street sweeper water spraying and many others.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor-Driven Pumps - F4B-19 - Johnson Pump, An SPX Brand
Delavan, WI, United States
DC Motor-Driven Pumps
F4B-19
DC Motor-Driven Pumps F4B-19
These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel, spraying of fertilisers and pesticides, watering of road rollers cylinder, draining of sumps and tanks, wash-down, draining/filling of aquariums, street sweeper water spraying and many others.

These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min.

Typical Applications

Sampling, refuelling of diesel, spraying of fertilisers and pesticides, watering of road rollers cylinder, draining of sumps and tanks, wash-down, draining/filling of aquariums, street sweeper water spraying and many others.

Supplier's Site Datasheet
DC Driven Impeller Pump - F4B-19 - Johnson Pump, An SPX Brand
Delavan, WI, United States
DC Driven Impeller Pump
F4B-19
DC Driven Impeller Pump F4B-19
With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge pumps and with a pressure switch for deck wash applications. Features • Oil-resistant impeller • Self-priming • Easy maintenance • Handle debris (bilge pumping)

With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as bilge pumps and with a pressure switch for deck wash applications.

Features

•Oil-resistant impeller
•Self-priming
•Easy maintenance
•Handle debris (bilge pumping)
Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number F4B-19 F4B-19
Product Name DC Motor-Driven Pumps DC Driven Impeller Pump
Pump Type Flexible Impeller; Positive Displacement Pump Bilge Ballast Pump; Flexible Impeller; Self-Priming Pump
Discharge Pressure 8.7 psi (6.12 m of Water)
Liquid Flow 12.672 GPM (48.00 L/min) 13.200 GPM (50.00 L/min)
Discharge Size 0.500 to 1.000 inch (12.7 to 25.4 mm) 0.500 to 1.000 inch (12.7 to 25.4 mm)
Media Temperature 131 F (55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details