Johnson Pump, An SPX Brand Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| System characteristics The MCH family, a range of horizontal high pressure multistage pumps, has a high interchangeability in parts to other Johnson pumps, like MCV and MCHZ. There are seven... | |
| System characteristics The MCV(S) family, a range of vertical high pressure multistage pumps, has a high interchangeability in parts to other pumps from Johnson Pump, like MCH and MCHZ. There... | |
| A sump pump designed to EN 733 (DIN 24255), ISO 5199 - ISO 2858 / EN 22858, API 610 / API 682 | |
| Close-coupled horizontal centrifugal pump to EN 733 (DIN 24255) | |
| Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy... | |
| Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy... | |
| Heavy duty horizontal process pump to API 610, API 682 | |
| Heavy duty seal-less closed coupled magnetic drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 | |
| Heavy duty seal-less mag drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 | |
| Horizontal centrifugal pump to EN 733 (DIN 24255) | |
| Horizontal centrifugal pump to ISO 2858 (EN 22858 (DIN 24256)) and ISO 5199 | |
| Mag Drive seal-less centrifugal pumps are virtually leak-proof since the design eliminates the multitude of problems related to shaft seals and packings. | |
| Robust centrifugal pump for liquids containing solids | |
| Self-priming centrifugal pump to EN 733 (DIN 24255), Vertical or Horizontal | |
| Self-priming centrifugal pump | |
| The KGE is a self-priming centrifugal pump with radial (semi-open or closed) impeller, overhung mounted on a bearing pedestal. If a spacer type coupling is used, the pump can easily... | |
| The MCHZ family, a range of horizontal high pressure self-priming pumps, has a high interchangeability in parts to other Johnson pumps, like the MCV or MCH. There are six different... | |
| Vertical centrifugal pump to EN 733 (DIN 24255) | |
| Vertical sump pump to EN 733 | |
| Features Suitable for • Compact, economic, space saving construction Clean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line’ suction and delivery flanges for mounting without foundation • | |
| Features Suitable for • Compact, economic, space saving construction Clean, slightly contaminated thin liquids • Wide range of applications • Outstanding hydraulic performance • High efficiency impeller • Closed impeller... | |
| Features Suitable for • Compact, economic, space saving construction Low viscosity, clean or slightly contaminated and aggressive liquids • No shaft alignment required • Outstanding hydraulic performance • High efficiency... |