Johnson Pump, An SPX Brand Circulation Pump C090P5-1

Description
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation CM10 and CM30 magnetically driven C090 with mechanical seal Designed for fresh water handling
Description
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation CM10 and CM30 magnetically driven C090 with mechanical seal Designed for fresh water handling

Suppliers

Company
Product
Description
Supplier Links
Circulation Pump - C090P5-1 - Johnson Pump, An SPX Brand
Delavan, WI, United States
Circulation Pump
C090P5-1
Circulation Pump C090P5-1
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation CM10 and CM30 magnetically driven C090 with mechanical seal Designed for fresh water handling

Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption.

Features

  • Extra heavy duty construction
  • Motors designed for continuous operation
  • CM10 and CM30 magnetically driven
  • C090 with mechanical seal
  • Designed for fresh water handling
Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number C090P5-1
Product Name Circulation Pump
Pump Type Centrifugal Pump; Circulation Pump
Liquid Flow 31.680 GPM (120.00 L/min)
Discharge Size 1.496 inch (38 mm)
Media Temperature -22 to 212 F (-30 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details