Johnson Pump, An SPX Brand Aqua Jet Series Max 2.9 & 3.5

Description
This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. CE-approved Features Whisper quiet operation Five-chamber construction Smooth flowing Self-priming Easy, low cost maintenance Quick-connect hose Integrated pressure switch Long service life
Description
This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. CE-approved Features Whisper quiet operation Five-chamber construction Smooth flowing Self-priming Easy, low cost maintenance Quick-connect hose Integrated pressure switch Long service life

Suppliers

Company
Product
Description
Supplier Links
Aqua Jet Series - Max 2.9 & 3.5 - Johnson Pump, An SPX Brand
Delavan, WI, United States
Aqua Jet Series
Max 2.9 & 3.5
Aqua Jet Series Max 2.9 & 3.5
This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. CE-approved Features Whisper quiet operation Five-chamber construction Smooth flowing Self-priming Easy, low cost maintenance Quick-connect hose Integrated pressure switch Long service life

This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation.

CE-approved

Features

  • Whisper quiet operation
  • Five-chamber construction
  • Smooth flowing
  • Self-priming
  • Easy, low cost maintenance
  • Quick-connect hose
  • Integrated pressure switch
  • Long service life
Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Max 2.9 & 3.5
Product Name Aqua Jet Series
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Size 0.375 to 0.750 inch (9.52 to 19.05 mm)
Power Source DC; 12 VDC, 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
GML/GMB Mag-Drive Gear Pump -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details