With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime.
Thanks to the ingenious frictionless pivoting valve (FPV) and flexible diaphragm suspension (FDS) technologies we can now offer less down time, reduced operational cost and increased efficiency.
| Johnson Pump, An SPX Brand | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | OF 15 |
| Product Name | OptiFlo Double Diaphragm Pump |
| Pump Type | Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump |
| Discharge Pressure | 101.5 psi (71.38 m of Water) |
| Liquid Flow | 5.280 GPM (20.00 L/min) |
| Media Temperature | 185 F (85 C) |