Johnson Pump, An SPX Brand Datasheets for Impellers
Impellers are rotating devices that force liquids, gases and vapors in a desired direction. They are widely used in pumping, blowing, and mixing applications.
Impellers: Learn more
| Product Name | Notes |
|---|---|
| Impeller article number 09-1026B-9 Nitrile (oil resistant) replaces Jabsco 673-0003 Europe & USA inner diameter 12,7mm | |
| Impeller article number 09-1026B Neoprene (for cooling) replaces Jabsco 673-0001 Europe & USA | |
| Impeller article number 09-1027B-9 Nitrile (oil resistant) replaces Jabsco 1210-0003 Europe & USA | |
| Impeller article number 09-1027B Neoprene (for cooling) replaces Jabsco 1210-0001 Europe & USA | |
| Impeller article number 09-1028B-9 Nitrile (oil resistant) replaces Jabsco 17937-0003 Europe & USA | |
| Impeller article number 09-1028B Neoprene (for cooling) replaces Jabsco 17937-0001 Europe & USA | |
| Impeller article number 09-1029B-9 Nitrile (oil resistant) replaces Jabsco 836-0003 Europe & 17935-003 USA | |
| Impeller article number 09-1029B Neoprene (for cooling) replaces Jabsco 836-0001 Europe & 17935-001 USA | |
| Impeller article number 09-1052S-9 Nitrile (oil resistant) | |
| Impeller article number 09-1077B-9 Nitrile (oil resistant) | |
| Impeller article number 09-801B Neoprene (for cooling) replaces Jabsco 4568-0001 Europe & USA inner diameter 15,9 mm/key | |
| Impeller article number 09-802B Neoprene (for cooling) replaces Jabsco 6760-0001 Europe & USA | |
| Impeller article number 09-804B-9 Nitrile (oil resistant) inner diameter 20 mm/key | |
| Impeller article number 09-806B Neoprene (for cooling) replaces Jabsco 4528-0001 Europe & USA inner diameter 9,5mm | |
| Impeller article number 09-808B Neoprene (for cooling) replaces Jabsco 22405-0001 Europe & USA inner diameter 12mm | |
| Impeller article number 09-810B-9 Nitrile (oil resistant) inner diameter 12mm | |
| Impeller article number 09-810B Neoprene (for cooling) replaces Jabsco 18653-0001 Europe & USA | |
| Impeller article number 09-812B Neoprene (for cooling) replaces Jabsco 13554-0001 USA | |
| Impeller article number 09-814B Neoprene (for cooling) replaces Jabsco 21676-0001 Europe & 17936-0001 USA | |
| Impeller article number 09-819B-9 Nitrile (oil resistant) replaces Jabsco 836-0003 Europe & 17935-0003 USA | |
| Impeller article number 09-819B Neoprene (for cooling) replaces Jabsco 836-0001 Europe & 17935-0001 USA | |
| Impeller article number 09-820B Neoprene (for cooling) | |
| Impeller article number 09-821B Neoprene (for cooling) | |
| Impeller article number 09-824P Nitrile (oil resistant) replaces Jabsco 6303-0003 Europe & USA | |
| Impeller article number 09-842B Neoprene (for cooling) |