Johnson Pump, An SPX Brand Aqua Jet Series WPS 5.2

Description
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. CE-approved Features Whisper quiet operation Five-chamber construction Self-priming Easy, low cost maintenance Quick-connect hose or threaded connectors available Pressure switch standard Long service life
Description
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. CE-approved Features Whisper quiet operation Five-chamber construction Self-priming Easy, low cost maintenance Quick-connect hose or threaded connectors available Pressure switch standard Long service life

Suppliers

Company
Product
Description
Supplier Links
Aqua Jet Series - WPS 5.2 - Johnson Pump, An SPX Brand
Delavan, WI, United States
Aqua Jet Series
WPS 5.2
Aqua Jet Series WPS 5.2
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. CE-approved Features Whisper quiet operation Five-chamber construction Self-priming Easy, low cost maintenance Quick-connect hose or threaded connectors available Pressure switch standard Long service life

The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats.

CE-approved

Features

  • Whisper quiet operation
  • Five-chamber construction
  • Self-priming
  • Easy, low cost maintenance
  • Quick-connect hose or threaded connectors available
  • Pressure switch standard
  • Long service life
Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number WPS 5.2
Product Name Aqua Jet Series
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Size 0.375 to 0.750 inch (9.52 to 19.05 mm)
Power Source DC; 12 VDC, 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details