Johnson Pump, An SPX Brand Aqua Jet Washdown System WD Pump 3.5

Description
The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5 bar, clean-up is faster and easier than ever before. CE-approved Features Whisper quiet operation Five-chamber construction Self-priming Easy, low cost maintenance Quick-connect hose or threaded connectors available Inline strainer and trigger nozzle included as standard Long service life
Description
The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5 bar, clean-up is faster and easier than ever before. CE-approved Features Whisper quiet operation Five-chamber construction Self-priming Easy, low cost maintenance Quick-connect hose or threaded connectors available Inline strainer and trigger nozzle included as standard Long service life

Suppliers

Company
Product
Description
Supplier Links
Aqua Jet Washdown System - WD Pump 3.5 - Johnson Pump, An SPX Brand
Delavan, WI, United States
Aqua Jet Washdown System
WD Pump 3.5
Aqua Jet Washdown System WD Pump 3.5
The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5 bar, clean-up is faster and easier than ever before. CE-approved Features Whisper quiet operation Five-chamber construction Self-priming Easy, low cost maintenance Quick-connect hose or threaded connectors available Inline strainer and trigger nozzle included as standard Long service life

The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5 bar, clean-up is faster and easier than ever before.

CE-approved

Features

  • Whisper quiet operation
  • Five-chamber construction
  • Self-priming
  • Easy, low cost maintenance
  • Quick-connect hose or threaded connectors available
  • Inline strainer and trigger nozzle included as standard
  • Long service life
Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number WD Pump 3.5
Product Name Aqua Jet Washdown System
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
Power Source DC; 12 VDC, 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details